TE Connectivity Rectangular Connector Hoods & Bases T1329035111-100

Description
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1329035111-100 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1329035111-100
Rectangular Connector Hoods & Bases T1329035111-100
Body Features Cable Entry Location : Bottom Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Bottom

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking
  • Locking Device Location : Hood
  • Thread Size : PG11

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1329035111-100
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products