TE Connectivity Rectangular Connector Hoods & Bases T1329039120-200

Description
Body Features Cable Entry Location : Top Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote
Description
Body Features Cable Entry Location : Top Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1329039120-200 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1329039120-200
Rectangular Connector Hoods & Bases T1329039120-200
Body Features Cable Entry Location : Top Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No

Body Features


  • Cable Entry Location : Top
  • Primary Product Color : Black

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Lever

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 20

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1329039120-200
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391683 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details