TE Connectivity Rectangular Connector Hoods & Bases T1319032111-000

Description
Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 48.4 MM  [1.89 INCH ] Product Length : 26.8 MM  [1.05 INCH ] Product Width : 26.8 MM  [1.05 INCH ] Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : No
Request a Quote
Description
Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 48.4 MM  [1.89 INCH ] Product Length : 26.8 MM  [1.05 INCH ] Product Width : 26.8 MM  [1.05 INCH ] Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1319032111-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1319032111-000
Rectangular Connector Hoods & Bases T1319032111-000
Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 48.4 MM  [1.89 INCH ] Product Length : 26.8 MM  [1.05 INCH ] Product Width : 26.8 MM  [1.05 INCH ] Housing Features Housing Material : Die Cast Zinc Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Locking Device Location : Hood Thread Size : PG11 Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Packaging Quantity : 80 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : No

Body Features


  • Cable Entry Location : Side
  • Primary Product Color : Gray

Dimensions


  • Product Height : 48.4 MM  [1.89 INCH ]
  • Product Length : 26.8 MM  [1.05 INCH ]
  • Product Width : 26.8 MM  [1.05 INCH ]

Housing Features


  • Housing Material : Die Cast Zinc Alloy

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking
  • Locking Device Location : Hood
  • Thread Size : PG11

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 80

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1319032111-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390763 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details