TE Connectivity Rectangular Connector Hoods & Bases T1330320136-000

Description
Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 94 MM  [3.701 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : PG36 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 94 MM  [3.701 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : PG36 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1330320136-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1330320136-000
Rectangular Connector Hoods & Bases T1330320136-000
Body Features Cable Entry Location : Side Primary Product Color : Gray Dimensions Product Height : 94 MM  [3.701 INCH ] Housing Features Housing Material : Aluminum Alloy Mechanical Attachment Hood & Base Locking Device Type : Locking Clip Locking Device Location : Housing Thread Size : PG36 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Side
  • Primary Product Color : Gray

Dimensions


  • Product Height : 94 MM  [3.701 INCH ]

Housing Features


  • Housing Material : Aluminum Alloy

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Clip
  • Locking Device Location : Housing
  • Thread Size : PG36

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1330320136-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details
Automotive Connector Caps & Covers - 1-1355426-1 - TE Connectivity
Specs
Type Cap
Material PBT GF
View Details