TE Connectivity Rectangular Connector Hoods & Bases T1410100000-000

Description
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 46.2 MM  [1.819 INCH ] Product Length : 118.6 MM  [4.669 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 46.2 MM  [1.819 INCH ] Product Length : 118.6 MM  [4.669 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1410100000-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1410100000-000
Rectangular Connector Hoods & Bases T1410100000-000
Body Features Cable Entry Location : Bottom Primary Product Color : Gray Dimensions Product Height : 46.2 MM  [1.819 INCH ] Product Length : 118.6 MM  [4.669 INCH ] Product Width : 57 MM  [2.244 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Hood & Base Locking Device Type : Locking Lever Locking Device Location : Housing Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Hood & Base Connector Product Type : Base Housing Sealable : Yes Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Bottom
  • Primary Product Color : Gray

Dimensions


  • Product Height : 46.2 MM  [1.819 INCH ]
  • Product Length : 118.6 MM  [4.669 INCH ]
  • Product Width : 57 MM  [2.244 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Hood & Base Locking Device Type : Locking Lever
  • Locking Device Location : Housing

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Hood & Base Connector Product Type : Base Housing
  • Sealable : Yes

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1410100000-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390759 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details