TE Connectivity Rectangular Connector Hoods & Bases T1329320140-000

Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 82 MM  [3.228 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 82 MM  [3.228 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - T1329320140-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
T1329320140-000
Rectangular Connector Hoods & Bases T1329320140-000
Body Features Cable Entry Location : Top & Side Primary Product Color : Gray Dimensions Product Height : 76 MM  [2.992 INCH ] Product Length : 82 MM  [3.228 INCH ] Product Width : 56 MM  [2.205 INCH ] Housing Features Housing Material : Die Cast Aluminum Mechanical Attachment Locking Device Location : Housing Thread Size : M40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Usage Conditions Corrosion Protected : Yes

Body Features


  • Cable Entry Location : Top & Side
  • Primary Product Color : Gray

Dimensions


  • Product Height : 76 MM  [2.992 INCH ]
  • Product Length : 82 MM  [3.228 INCH ]
  • Product Width : 56 MM  [2.205 INCH ]

Housing Features


  • Housing Material : Die Cast Aluminum

Mechanical Attachment


  • Locking Device Location : Housing
  • Thread Size : M40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Hood & Base Connector Product Type : Hood

Usage Conditions


  • Corrosion Protected : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number T1329320140-000
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products