NI PXI PXI-6527

Description
The PXI-6527 is a pxi from National Instruments. Additional Features: 24 optically isolated inputs (0-28 VDC) 24 isolated, solid-state relay outputs (0-60 VDC, 0-30 Vrms) Switch up to 120 mA Digital filtering on inputs Messaging (change notification) NI-DAQ driver simplifies configuration and measurements Applications Isolation of computer from field devices Breaking ground loops High current digital outputs Sensing non-TTL DC signals Switching non-TTL AC or DC signals Detecting changes on digital lines Driving current-sensitive devices Driving mechanical relays The NI 6527 is a 48-bit, parallel, isolated digital I/O interface for PCI and PXI/CompactPCI. It has 24 optically isolated digital inputs and 24 solid-state relay outputs. The NI 6527 can sense digital levels up to 28 VDC and switch currents up to 120 mA. The isolated inputs and outputs protect your system from noise and spikes on I/O signals and break ground loops.
Datasheet
Description
The PXI-6527 is a pxi from National Instruments. Additional Features: 24 optically isolated inputs (0-28 VDC) 24 isolated, solid-state relay outputs (0-60 VDC, 0-30 Vrms) Switch up to 120 mA Digital filtering on inputs Messaging (change notification) NI-DAQ driver simplifies configuration and measurements Applications Isolation of computer from field devices Breaking ground loops High current digital outputs Sensing non-TTL DC signals Switching non-TTL AC or DC signals Detecting changes on digital lines Driving current-sensitive devices Driving mechanical relays The NI 6527 is a 48-bit, parallel, isolated digital I/O interface for PCI and PXI/CompactPCI. It has 24 optically isolated digital inputs and 24 solid-state relay outputs. The NI 6527 can sense digital levels up to 28 VDC and switch currents up to 120 mA. The isolated inputs and outputs protect your system from noise and spikes on I/O signals and break ground loops.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-6527 is a pxi from National Instruments. Additional Features: 24 optically isolated inputs (0-28 VDC) 24 isolated, solid-state relay outputs (0-60 VDC, 0-30 Vrms) Switch up to 120 mA Digital filtering on inputs Messaging (change notification) NI-DAQ driver simplifies configuration and measurements Applications Isolation of computer from field devices Breaking ground loops High current digital outputs Sensing non-TTL DC signals Switching non-TTL AC or DC signals Detecting changes on digital lines Driving current-sensitive devices Driving mechanical relays The NI 6527 is a 48-bit, parallel, isolated digital I/O interface for PCI and PXI/CompactPCI. It has 24 optically isolated digital inputs and 24 solid-state relay outputs. The NI 6527 can sense digital levels up to 28 VDC and switch currents up to 120 mA. The isolated inputs and outputs protect your system from noise and spikes on I/O signals and break ground loops.

The PXI-6527 is a pxi from National Instruments.

Additional Features:

  • 24 optically isolated inputs (0-28 VDC)
  • 24 isolated, solid-state relay outputs (0-60 VDC, 0-30 Vrms)
  • Switch up to 120 mA
  • Digital filtering on inputs
  • Messaging (change notification)
  • NI-DAQ driver simplifies configuration and measurements

Applications

  • Isolation of computer from field devices
  • Breaking ground loops
  • High current digital outputs
  • Sensing non-TTL DC signals
  • Switching non-TTL AC or DC signals
  • Detecting changes on digital lines
  • Driving current-sensitive devices
  • Driving mechanical relays

The NI 6527 is a 48-bit, parallel, isolated digital I/O interface for PCI and PXI/CompactPCI. It has 24 optically isolated digital inputs and 24 solid-state relay outputs. The NI 6527 can sense digital levels up to 28 VDC and switch currents up to 120 mA. The isolated inputs and outputs protect your system from noise and spikes on I/O signals and break ground loops.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6527
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-3006 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
Switchtec PFX-L Fanout 96xG3 PCIe Switch - PM8566 - Microchip Technology, Inc.
Specs
Product Type Switch
View Details
MIL-STD-1553 CompactPCI® Card (DABD) - BU-65569T - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor
Operating System WIN95/98; Windows NT; Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details