NI PXI PXI-1000B

Description
The PXI-1000B is a pxi from National Instruments. Additional Features: 8 slots for 3U modules -- PXI and CompactPCI Ideal for bench-top, rack-mount, or portable applications Filtered, forced-air cooling 10 to 32 VDC power input High-performance, general-purpose chassis See the PXI-1042 for the newest chassis technology The National Instruments PXI-1000B chassis combines a high-performance 8-slot PXI backplane with a high-output power supply, integrated cooling, and a compact structural design optimized for maximum usability in a wide range of applications. The modular design ensures the highest level of maintainability, resulting in a very low meantime to repair (MTTR). The NI PXI-1000B complies fully with the PXI Specification offering advanced timing and synchronization features. Because of the interoperability with CompactPCI defined by the PXI Specification, the NI PXI-1000B chassis can accept both 3U PXI and 3U CompactPCI Modules. See the NI PXI-1042 page for the newest NI chassis technology.
Datasheet
Description
The PXI-1000B is a pxi from National Instruments. Additional Features: 8 slots for 3U modules -- PXI and CompactPCI Ideal for bench-top, rack-mount, or portable applications Filtered, forced-air cooling 10 to 32 VDC power input High-performance, general-purpose chassis See the PXI-1042 for the newest chassis technology The National Instruments PXI-1000B chassis combines a high-performance 8-slot PXI backplane with a high-output power supply, integrated cooling, and a compact structural design optimized for maximum usability in a wide range of applications. The modular design ensures the highest level of maintainability, resulting in a very low meantime to repair (MTTR). The NI PXI-1000B complies fully with the PXI Specification offering advanced timing and synchronization features. Because of the interoperability with CompactPCI defined by the PXI Specification, the NI PXI-1000B chassis can accept both 3U PXI and 3U CompactPCI Modules. See the NI PXI-1042 page for the newest NI chassis technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-1000B is a pxi from National Instruments. Additional Features: 8 slots for 3U modules -- PXI and CompactPCI Ideal for bench-top, rack-mount, or portable applications Filtered, forced-air cooling 10 to 32 VDC power input High-performance, general-purpose chassis See the PXI-1042 for the newest chassis technology The National Instruments PXI-1000B chassis combines a high-performance 8-slot PXI backplane with a high-output power supply, integrated cooling, and a compact structural design optimized for maximum usability in a wide range of applications. The modular design ensures the highest level of maintainability, resulting in a very low meantime to repair (MTTR). The NI PXI-1000B complies fully with the PXI Specification offering advanced timing and synchronization features. Because of the interoperability with CompactPCI defined by the PXI Specification, the NI PXI-1000B chassis can accept both 3U PXI and 3U CompactPCI Modules. See the NI PXI-1042 page for the newest NI chassis technology.

The PXI-1000B is a pxi from National Instruments.

Additional Features:

  • 8 slots for 3U modules -- PXI and CompactPCI
  • Ideal for bench-top, rack-mount, or portable applications
  • Filtered, forced-air cooling
  • 10 to 32 VDC power input
  • High-performance, general-purpose chassis
  • See the PXI-1042 for the newest chassis technology

The National Instruments PXI-1000B chassis combines a high-performance 8-slot PXI backplane with a high-output power supply, integrated cooling, and a compact structural design optimized for maximum usability in a wide range of applications. The modular design ensures the highest level of maintainability, resulting in a very low meantime to repair (MTTR).

The NI PXI-1000B complies fully with the PXI Specification offering advanced timing and synchronization features. Because of the interoperability with CompactPCI defined by the PXI Specification, the NI PXI-1000B chassis can accept both 3U PXI and 3U CompactPCI Modules. See the NI PXI-1042 page for the newest NI chassis technology.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-1000B
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-4414 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
175 Watt AC-DC CompactPCI Power Supply - TPAC175 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details