NI PXI PXI-6040E

Description
The PXI-6040E is a pxi from National Instruments. Additional Features: 16 or 64 analog inputs at up to 1.25 MS/s, 12 or 16-bit resolution 2 analog outputs at up to 1 MS/s, 12 or 16-bit resolution 8 digital I/O lines (TTL/CMOS); two 24-bit counter/timers Analog and digital triggering 14 or 15 analog input signal ranges NI-DAQ driver simplifies configuration and measurements The National Instruments PXI-6040E the fastest and the most accurate multiplexed data acquisition devices available. It is ideal for applications ranging from continuous high-speed data logging to control applications to high voltage signal or sensor measurements when used with NI signal conditioning. Synchronize the operations of multiple devices using the RTSI bus or PXI trigger bus and easily integrate other hardware such as motion control and machine vision to create an entire measurement and control system.
Datasheet
Description
The PXI-6040E is a pxi from National Instruments. Additional Features: 16 or 64 analog inputs at up to 1.25 MS/s, 12 or 16-bit resolution 2 analog outputs at up to 1 MS/s, 12 or 16-bit resolution 8 digital I/O lines (TTL/CMOS); two 24-bit counter/timers Analog and digital triggering 14 or 15 analog input signal ranges NI-DAQ driver simplifies configuration and measurements The National Instruments PXI-6040E the fastest and the most accurate multiplexed data acquisition devices available. It is ideal for applications ranging from continuous high-speed data logging to control applications to high voltage signal or sensor measurements when used with NI signal conditioning. Synchronize the operations of multiple devices using the RTSI bus or PXI trigger bus and easily integrate other hardware such as motion control and machine vision to create an entire measurement and control system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-6040E is a pxi from National Instruments. Additional Features: 16 or 64 analog inputs at up to 1.25 MS/s, 12 or 16-bit resolution 2 analog outputs at up to 1 MS/s, 12 or 16-bit resolution 8 digital I/O lines (TTL/CMOS); two 24-bit counter/timers Analog and digital triggering 14 or 15 analog input signal ranges NI-DAQ driver simplifies configuration and measurements The National Instruments PXI-6040E the fastest and the most accurate multiplexed data acquisition devices available. It is ideal for applications ranging from continuous high-speed data logging to control applications to high voltage signal or sensor measurements when used with NI signal conditioning. Synchronize the operations of multiple devices using the RTSI bus or PXI trigger bus and easily integrate other hardware such as motion control and machine vision to create an entire measurement and control system.

The PXI-6040E is a pxi from National Instruments.

Additional Features:

  • 16 or 64 analog inputs at up to 1.25 MS/s, 12 or 16-bit resolution
  • 2 analog outputs at up to 1 MS/s, 12 or 16-bit resolution
  • 8 digital I/O lines (TTL/CMOS); two 24-bit counter/timers
  • Analog and digital triggering
  • 14 or 15 analog input signal ranges
  • NI-DAQ driver simplifies configuration and measurements

The National Instruments PXI-6040E the fastest and the most accurate multiplexed data acquisition devices available. It is ideal for applications ranging from continuous high-speed data logging to control applications to high voltage signal or sensor measurements when used with NI signal conditioning.

Synchronize the operations of multiple devices using the RTSI bus or PXI trigger bus and easily integrate other hardware such as motion control and machine vision to create an entire measurement and control system.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6040E
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-5002 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) - BU-67110i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details