NI PXI PXI-6713

Description
The PXI-6713 is a pxi from National Instruments. Additional Features: 8 channels 1 MS/s maximum update rate 8 (5 V TTL/CMOS) digital I/O lines Digital triggering and external clocking 2 up/down counter/timers, 24-bit resolution NI-DAQmx driver with configuration utility to simplify configuration and measurements The PXI-6713 is a high-speed analog output device designed to deliver simultaneous, multichannel updates for control and waveform output applications, such as stimulus-response, power supply control, high-speed, deterministic control, and sensor/signal simulation. In addition, the device provides eight 5 V TTL/CMOS digital I/O lines; two 24-bit, 20 MHz counter/timers; and digital triggering and external clocking capabilities. The PXI-6713 can replace several kinds of instruments, including stand-alone proportional integral derivative (PID) controllers, low-speed arbitrary waveform generators, and function generators. You can control each data point for each channel to define common waveforms, such as square, sine, or sawtooth, as well as complex waveforms.
Description
The PXI-6713 is a pxi from National Instruments. Additional Features: 8 channels 1 MS/s maximum update rate 8 (5 V TTL/CMOS) digital I/O lines Digital triggering and external clocking 2 up/down counter/timers, 24-bit resolution NI-DAQmx driver with configuration utility to simplify configuration and measurements The PXI-6713 is a high-speed analog output device designed to deliver simultaneous, multichannel updates for control and waveform output applications, such as stimulus-response, power supply control, high-speed, deterministic control, and sensor/signal simulation. In addition, the device provides eight 5 V TTL/CMOS digital I/O lines; two 24-bit, 20 MHz counter/timers; and digital triggering and external clocking capabilities. The PXI-6713 can replace several kinds of instruments, including stand-alone proportional integral derivative (PID) controllers, low-speed arbitrary waveform generators, and function generators. You can control each data point for each channel to define common waveforms, such as square, sine, or sawtooth, as well as complex waveforms.

Suppliers

Company
Product
Description
Supplier Links
The PXI-6713 is a pxi from National Instruments. Additional Features: 8 channels 1 MS/s maximum update rate 8 (5 V TTL/CMOS) digital I/O lines Digital triggering and external clocking 2 up/down counter/timers, 24-bit resolution NI-DAQmx driver with configuration utility to simplify configuration and measurements The PXI-6713 is a high-speed analog output device designed to deliver simultaneous, multichannel updates for control and waveform output applications, such as stimulus-response, power supply control, high-speed, deterministic control, and sensor/signal simulation. In addition, the device provides eight 5 V TTL/CMOS digital I/O lines; two 24-bit, 20 MHz counter/timers; and digital triggering and external clocking capabilities. The PXI-6713 can replace several kinds of instruments, including stand-alone proportional integral derivative (PID) controllers, low-speed arbitrary waveform generators, and function generators. You can control each data point for each channel to define common waveforms, such as square, sine, or sawtooth, as well as complex waveforms.

The PXI-6713 is a pxi from National Instruments.

Additional Features:

  • 8 channels
  • 1 MS/s maximum update rate
  • 8 (5 V TTL/CMOS) digital I/O lines
  • Digital triggering and external clocking
  • 2 up/down counter/timers, 24-bit resolution
  • NI-DAQmx driver with configuration utility to simplify configuration and measurements

The PXI-6713 is a high-speed analog output device designed to deliver simultaneous, multichannel updates for control and waveform output applications, such as stimulus-response, power supply control, high-speed, deterministic control, and sensor/signal simulation. In addition, the device provides eight 5 V TTL/CMOS digital I/O lines; two 24-bit, 20 MHz counter/timers; and digital triggering and external clocking capabilities.

The PXI-6713 can replace several kinds of instruments, including stand-alone proportional integral derivative (PID) controllers, low-speed arbitrary waveform generators, and function generators. You can control each data point for each channel to define common waveforms, such as square, sine, or sawtooth, as well as complex waveforms.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6713
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7014 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
500 Watt AC-DC CompactPCI Power Supply - TPAC500 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details