NI PXI PXI-1044

Description
The PXI-1044 is a pxi from National Instruments. Additional Features: High-performance 14-slot PXI chassis Low-jitter (<5 ps) 10 MHz reference clock External 10 MHz reference clock with BNC I/O connectors Temperature-controll ed fan speed Software-programmabl e trigger routing between bus segments Accepts both 3U PXI and 3U CompactPCI modules Up to 500 W removable, high-performance power supply with universal AC input The NI PXI-1044 chassis is a high-performance chassis, featuring 500 W of total power for a wide range of test and measurement applications. The 14-slot PXI chassis accepts both CompactPCI and PXI modules. The PXI-1044 incorporates a high-performance backplane with integrated timing and synchronization features, making it ideal for applications requiring multi-instrument synchronization and automated testing.
Datasheet
Description
The PXI-1044 is a pxi from National Instruments. Additional Features: High-performance 14-slot PXI chassis Low-jitter (<5 ps) 10 MHz reference clock External 10 MHz reference clock with BNC I/O connectors Temperature-controll ed fan speed Software-programmabl e trigger routing between bus segments Accepts both 3U PXI and 3U CompactPCI modules Up to 500 W removable, high-performance power supply with universal AC input The NI PXI-1044 chassis is a high-performance chassis, featuring 500 W of total power for a wide range of test and measurement applications. The 14-slot PXI chassis accepts both CompactPCI and PXI modules. The PXI-1044 incorporates a high-performance backplane with integrated timing and synchronization features, making it ideal for applications requiring multi-instrument synchronization and automated testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-1044 is a pxi from National Instruments. Additional Features: High-performance 14-slot PXI chassis Low-jitter (<5 ps) 10 MHz reference clock External 10 MHz reference clock with BNC I/O connectors Temperature-controll ed fan speed Software-programmabl e trigger routing between bus segments Accepts both 3U PXI and 3U CompactPCI modules Up to 500 W removable, high-performance power supply with universal AC input The NI PXI-1044 chassis is a high-performance chassis, featuring 500 W of total power for a wide range of test and measurement applications. The 14-slot PXI chassis accepts both CompactPCI and PXI modules. The PXI-1044 incorporates a high-performance backplane with integrated timing and synchronization features, making it ideal for applications requiring multi-instrument synchronization and automated testing.

The PXI-1044 is a pxi from National Instruments.

Additional Features:

  • High-performance 14-slot PXI chassis
  • Low-jitter (<5 ps) 10 MHz reference clock
  • External 10 MHz reference clock with BNC I/O connectors
  • Temperature-controlled fan speed
  • Software-programmable trigger routing between bus segments
  • Accepts both 3U PXI and 3U CompactPCI modules
  • Up to 500 W removable, high-performance power supply with universal AC input

The NI PXI-1044 chassis is a high-performance chassis, featuring 500 W of total power for a wide range of test and measurement applications. The 14-slot PXI chassis accepts both CompactPCI and PXI modules. The PXI-1044 incorporates a high-performance backplane with integrated timing and synchronization features, making it ideal for applications requiring multi-instrument synchronization and automated testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-1044
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-3002 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Load Boards
Technology CompactPCI
Card Format 6 U Eurocard
View Details
PAX 36xG4 Gen 4 Advanced Fabric PCIe Switch - PM42036 - Microchip Technology, Inc.
Specs
Product Type Switch
View Details