NI PXI PXI-6552

Description
The PXI-6552 is a pxi from National Instruments. Additional Features: 100 MHz maximum clock rate -2.0 to 5.5 V voltage levels, programmable in 10 mV steps (VOH, VIH, VOL and VIL) 20 channels with per-cycle, per-channel bidirectional control 1, 8, or 64 Mb/channel onboard memory Real-time hardware comparison of acquired response data NI Synchronization and Memory Core (SMC) device for subnanosecond multidevice synchronization The PXI-6552 is a 100 MHz digital waveform generator/analyzer. It features 20 channels with programmable voltage levels and per clock cycle, per channel direction control. The module contains deep onboard memory with triggering and pattern sequencing. The latest version of NI-HSDIO driver software adds the ability to perform on-the-fly comparisons of expected data with acquired response data. With these module features, you can implement a wide range of digital stimulus-response applications, such as functional testing of memory chips and bidirectional communication.
Description
The PXI-6552 is a pxi from National Instruments. Additional Features: 100 MHz maximum clock rate -2.0 to 5.5 V voltage levels, programmable in 10 mV steps (VOH, VIH, VOL and VIL) 20 channels with per-cycle, per-channel bidirectional control 1, 8, or 64 Mb/channel onboard memory Real-time hardware comparison of acquired response data NI Synchronization and Memory Core (SMC) device for subnanosecond multidevice synchronization The PXI-6552 is a 100 MHz digital waveform generator/analyzer. It features 20 channels with programmable voltage levels and per clock cycle, per channel direction control. The module contains deep onboard memory with triggering and pattern sequencing. The latest version of NI-HSDIO driver software adds the ability to perform on-the-fly comparisons of expected data with acquired response data. With these module features, you can implement a wide range of digital stimulus-response applications, such as functional testing of memory chips and bidirectional communication.

Suppliers

Company
Product
Description
Supplier Links
The PXI-6552 is a pxi from National Instruments. Additional Features: 100 MHz maximum clock rate -2.0 to 5.5 V voltage levels, programmable in 10 mV steps (VOH, VIH, VOL and VIL) 20 channels with per-cycle, per-channel bidirectional control 1, 8, or 64 Mb/channel onboard memory Real-time hardware comparison of acquired response data NI Synchronization and Memory Core (SMC) device for subnanosecond multidevice synchronization The PXI-6552 is a 100 MHz digital waveform generator/analyzer. It features 20 channels with programmable voltage levels and per clock cycle, per channel direction control. The module contains deep onboard memory with triggering and pattern sequencing. The latest version of NI-HSDIO driver software adds the ability to perform on-the-fly comparisons of expected data with acquired response data. With these module features, you can implement a wide range of digital stimulus-response applications, such as functional testing of memory chips and bidirectional communication.

The PXI-6552 is a pxi from National Instruments.

Additional Features:

  • 100 MHz maximum clock rate
  • -2.0 to 5.5 V voltage levels, programmable in 10 mV steps (VOH, VIH, VOL and VIL)
  • 20 channels with per-cycle, per-channel bidirectional control
  • 1, 8, or 64 Mb/channel onboard memory
  • Real-time hardware comparison of acquired response data
  • NI Synchronization and Memory Core (SMC) device for subnanosecond multidevice synchronization

The PXI-6552 is a 100 MHz digital waveform generator/analyzer. It features 20 channels with programmable voltage levels and per clock cycle, per channel direction control. The module contains deep onboard memory with triggering and pattern sequencing. The latest version of NI-HSDIO driver software adds the ability to perform on-the-fly comparisons of expected data with acquired response data. With these module features, you can implement a wide range of digital stimulus-response applications, such as functional testing of memory chips and bidirectional communication.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6552
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-3001 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
300 Watt AC-DC CompactPCI Power Supply - TPAC300 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details