ZTEC Instruments, Inc. PXI ZT4421

Description
The ZT4421 is a pxi from Ztec. Additional Features: Channels: 2 Bits: 12 Bandwidth: 300 MHz Sample Rate: 500 MSa/s, 1 GSa/s interleaved Memory Depth: Depends on firmware options The ZT4421 digitizer is a popular, industry leading instrument which is supported by M1 Waveform Tools.
Datasheet
Description
The ZT4421 is a pxi from Ztec. Additional Features: Channels: 2 Bits: 12 Bandwidth: 300 MHz Sample Rate: 500 MSa/s, 1 GSa/s interleaved Memory Depth: Depends on firmware options The ZT4421 digitizer is a popular, industry leading instrument which is supported by M1 Waveform Tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ZT4421 is a pxi from Ztec. Additional Features: Channels: 2 Bits: 12 Bandwidth: 300 MHz Sample Rate: 500 MSa/s, 1 GSa/s interleaved Memory Depth: Depends on firmware options The ZT4421 digitizer is a popular, industry leading instrument which is supported by M1 Waveform Tools.

The ZT4421 is a pxi from Ztec.

Additional Features:

  • Channels: 2
  • Bits: 12
  • Bandwidth: 300 MHz
  • Sample Rate: 500 MSa/s, 1 GSa/s interleaved
  • Memory Depth: Depends on firmware options

The ZT4421 digitizer is a popular, industry leading instrument which is supported by M1 Waveform Tools.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number ZT4421
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-2002 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Load Boards
Technology CompactPCI
Card Format 3 U Eurocard
View Details