NI PXI PXI-2599

Description
The PXI-2599 is a pxi from National Instruments. Additional Features: 26.5 GHz performance (typical): -0.3 dB insertion loss; VSWR of 1.3 6.6 GHz performance (typical): -0.15 dB insertion loss; VSWR of 1.12 50 ω characteristic impedance Onboard relay count tracking Ability to store RF path calibration information with NI Switch Executive The PXI-2599 is a general-purpose single-pole double-throw (SPDT) switch module for routing RF or microwave signals in automated test applications. You can use this module for basic signal routing or inserting and removing components in a signal path. The PXI-2599 is also well-suited for passing high-order harmonics from PXI RF Signal Upconverter modules or routing multiple sources to PXI RF Signal Downconverter modules. You can use its onboard relay count tracking feature to predict relay lifetime and reduce unexpected system downtime.
Datasheet
Description
The PXI-2599 is a pxi from National Instruments. Additional Features: 26.5 GHz performance (typical): -0.3 dB insertion loss; VSWR of 1.3 6.6 GHz performance (typical): -0.15 dB insertion loss; VSWR of 1.12 50 ω characteristic impedance Onboard relay count tracking Ability to store RF path calibration information with NI Switch Executive The PXI-2599 is a general-purpose single-pole double-throw (SPDT) switch module for routing RF or microwave signals in automated test applications. You can use this module for basic signal routing or inserting and removing components in a signal path. The PXI-2599 is also well-suited for passing high-order harmonics from PXI RF Signal Upconverter modules or routing multiple sources to PXI RF Signal Downconverter modules. You can use its onboard relay count tracking feature to predict relay lifetime and reduce unexpected system downtime.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-2599 is a pxi from National Instruments. Additional Features: 26.5 GHz performance (typical): -0.3 dB insertion loss; VSWR of 1.3 6.6 GHz performance (typical): -0.15 dB insertion loss; VSWR of 1.12 50 ω characteristic impedance Onboard relay count tracking Ability to store RF path calibration information with NI Switch Executive The PXI-2599 is a general-purpose single-pole double-throw (SPDT) switch module for routing RF or microwave signals in automated test applications. You can use this module for basic signal routing or inserting and removing components in a signal path. The PXI-2599 is also well-suited for passing high-order harmonics from PXI RF Signal Upconverter modules or routing multiple sources to PXI RF Signal Downconverter modules. You can use its onboard relay count tracking feature to predict relay lifetime and reduce unexpected system downtime.

The PXI-2599 is a pxi from National Instruments.

Additional Features:

  • 26.5 GHz performance (typical): -0.3 dB insertion loss; VSWR of 1.3
  • 6.6 GHz performance (typical): -0.15 dB insertion loss; VSWR of 1.12
  • 50 Ω characteristic impedance
  • Onboard relay count tracking
  • Ability to store RF path calibration information with NI Switch Executive

The PXI-2599 is a general-purpose single-pole double-throw (SPDT) switch module for routing RF or microwave signals in automated test applications. You can use this module for basic signal routing or inserting and removing components in a signal path. The PXI-2599 is also well-suited for passing high-order harmonics from PXI RF Signal Upconverter modules or routing multiple sources to PXI RF Signal Downconverter modules. You can use its onboard relay count tracking feature to predict relay lifetime and reduce unexpected system downtime.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-2599
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-1434 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD) - BU-67107i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details