NI PXI PXI-6551

Description
The PXI-6551 is a pxi from National Instruments. Additional Features: 50 MHz maximum clock rate -2.0 to 5.5 V voltage levels, programmable in 10 mV steps 20 channels with per cycle, per channel bidirectional control 1, 8, or 64 Mbits per channel onboard memory Real-time hardware comparison of acquired response data The PXI-6551 is a 50 MHz stimulus-response digital waveform generator/analyzer. It features 20 channels with programmable voltage levels and per clock cycle, per channel direction control. The module contains deep onboard memory with triggering and pattern sequencing. The latest version of the NI-HSDIO driver software adds the ability to perform on-the-fly comparisons of expected data with acquired response data. With these module features, you can implement a wide range of digital stimulus-response applications, such as functional testing of memory chips and bidirectional communication.
Description
The PXI-6551 is a pxi from National Instruments. Additional Features: 50 MHz maximum clock rate -2.0 to 5.5 V voltage levels, programmable in 10 mV steps 20 channels with per cycle, per channel bidirectional control 1, 8, or 64 Mbits per channel onboard memory Real-time hardware comparison of acquired response data The PXI-6551 is a 50 MHz stimulus-response digital waveform generator/analyzer. It features 20 channels with programmable voltage levels and per clock cycle, per channel direction control. The module contains deep onboard memory with triggering and pattern sequencing. The latest version of the NI-HSDIO driver software adds the ability to perform on-the-fly comparisons of expected data with acquired response data. With these module features, you can implement a wide range of digital stimulus-response applications, such as functional testing of memory chips and bidirectional communication.

Suppliers

Company
Product
Description
Supplier Links
The PXI-6551 is a pxi from National Instruments. Additional Features: 50 MHz maximum clock rate -2.0 to 5.5 V voltage levels, programmable in 10 mV steps 20 channels with per cycle, per channel bidirectional control 1, 8, or 64 Mbits per channel onboard memory Real-time hardware comparison of acquired response data The PXI-6551 is a 50 MHz stimulus-response digital waveform generator/analyzer. It features 20 channels with programmable voltage levels and per clock cycle, per channel direction control. The module contains deep onboard memory with triggering and pattern sequencing. The latest version of the NI-HSDIO driver software adds the ability to perform on-the-fly comparisons of expected data with acquired response data. With these module features, you can implement a wide range of digital stimulus-response applications, such as functional testing of memory chips and bidirectional communication.

The PXI-6551 is a pxi from National Instruments.

Additional Features:

  • 50 MHz maximum clock rate
  • -2.0 to 5.5 V voltage levels, programmable in 10 mV steps
  • 20 channels with per cycle, per channel bidirectional control
  • 1, 8, or 64 Mbits per channel onboard memory
  • Real-time hardware comparison of acquired response data

The PXI-6551 is a 50 MHz stimulus-response digital waveform generator/analyzer. It features 20 channels with programmable voltage levels and per clock cycle, per channel direction control. The module contains deep onboard memory with triggering and pattern sequencing. The latest version of the NI-HSDIO driver software adds the ability to perform on-the-fly comparisons of expected data with acquired response data. With these module features, you can implement a wide range of digital stimulus-response applications, such as functional testing of memory chips and bidirectional communication.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6551
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-7262-XX - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) - BU-67110i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details