NI PXI PXI-8421/8

Description
The PXI-8421/8 is a pxi from National Instruments. Additional Features: 8 ports, RS-485 Compatible with standard PC serial port, Windows 2000/NT/9x Full Windows 2000/9x Plug and Play compatibility for switchless configuration Interrupt sharing between ports Kit includes cable RTS/CTS hardware handshake lines available Driver Software: NI-SDS for Windows 2000/NT/Me/9x Application Software: LabVIEW Measurement Studio The National Instruments PXI-8421/8 serial interface module for PXI/CompactPCI is an asynchronous serial interface for communicating with RS-485 and RS-232 serial devices. Interfaces for PXI are available with up to 16 ports and offer 2,000 V of optical isolation (optional for 2 and 4-port versions only).
Datasheet
Description
The PXI-8421/8 is a pxi from National Instruments. Additional Features: 8 ports, RS-485 Compatible with standard PC serial port, Windows 2000/NT/9x Full Windows 2000/9x Plug and Play compatibility for switchless configuration Interrupt sharing between ports Kit includes cable RTS/CTS hardware handshake lines available Driver Software: NI-SDS for Windows 2000/NT/Me/9x Application Software: LabVIEW Measurement Studio The National Instruments PXI-8421/8 serial interface module for PXI/CompactPCI is an asynchronous serial interface for communicating with RS-485 and RS-232 serial devices. Interfaces for PXI are available with up to 16 ports and offer 2,000 V of optical isolation (optional for 2 and 4-port versions only).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-8421/8 is a pxi from National Instruments. Additional Features: 8 ports, RS-485 Compatible with standard PC serial port, Windows 2000/NT/9x Full Windows 2000/9x Plug and Play compatibility for switchless configuration Interrupt sharing between ports Kit includes cable RTS/CTS hardware handshake lines available Driver Software: NI-SDS for Windows 2000/NT/Me/9x Application Software: LabVIEW Measurement Studio The National Instruments PXI-8421/8 serial interface module for PXI/CompactPCI is an asynchronous serial interface for communicating with RS-485 and RS-232 serial devices. Interfaces for PXI are available with up to 16 ports and offer 2,000 V of optical isolation (optional for 2 and 4-port versions only).

The PXI-8421/8 is a pxi from National Instruments.

Additional Features:

  • 8 ports, RS-485
  • Compatible with standard PC serial port, Windows 2000/NT/9x
  • Full Windows 2000/9x Plug and Play compatibility for switchless configuration
  • Interrupt sharing between ports
  • Kit includes cable
  • RTS/CTS hardware handshake lines available
  • Driver Software: NI-SDS for Windows 2000/NT/Me/9x

Application Software:

  • LabVIEW
  • Measurement Studio

The National Instruments PXI-8421/8 serial interface module for PXI/CompactPCI is an asynchronous serial interface for communicating with RS-485 and RS-232 serial devices. Interfaces for PXI are available with up to 16 ports and offer 2,000 V of optical isolation (optional for 2 and 4-port versions only).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-8421/8
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-6101 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Load Boards
Technology CompactPCI
Card Format 6 U Eurocard
View Details