NI PXI PXI-6509

Description
The PXI-6509 is a pxi from National Instruments. Additional Features: 96 bidirectional digital I/O lines, 5 V TTL/CMOS (line direction selectable on an 8-bit port basis) High-current drive (24 mA sink or source) Programmable DO power-up states, DIO watchdogs, change detection, programmable input filters NI-DAQmx software technology for highest productivity and performance (NI-DAQmx 7.1 and later) Low-cost solution with advanced features for manufacturing test and industrial control applications The PXI-6509 can directly drive external digital devices such as solid-state relays (SSRs). You can configure each port for input or output, and no external power supply is required for outputs. Using programmable power-up states, you can configure the initial output states in software to ensure glitch-free, safe operations when connected to industrial actuators. If a computer or application fault occurs, the PXI-6509 can use digital I/O watchdogs to switch to a configurable safe output state to ensure detection and safe recovery from fault conditions. Programmable input filters eliminate glitches/spikes and provide debouncing for digital switches/relays through a software-selectable digital filter.
Description
The PXI-6509 is a pxi from National Instruments. Additional Features: 96 bidirectional digital I/O lines, 5 V TTL/CMOS (line direction selectable on an 8-bit port basis) High-current drive (24 mA sink or source) Programmable DO power-up states, DIO watchdogs, change detection, programmable input filters NI-DAQmx software technology for highest productivity and performance (NI-DAQmx 7.1 and later) Low-cost solution with advanced features for manufacturing test and industrial control applications The PXI-6509 can directly drive external digital devices such as solid-state relays (SSRs). You can configure each port for input or output, and no external power supply is required for outputs. Using programmable power-up states, you can configure the initial output states in software to ensure glitch-free, safe operations when connected to industrial actuators. If a computer or application fault occurs, the PXI-6509 can use digital I/O watchdogs to switch to a configurable safe output state to ensure detection and safe recovery from fault conditions. Programmable input filters eliminate glitches/spikes and provide debouncing for digital switches/relays through a software-selectable digital filter.

Suppliers

Company
Product
Description
Supplier Links
The PXI-6509 is a pxi from National Instruments. Additional Features: 96 bidirectional digital I/O lines, 5 V TTL/CMOS (line direction selectable on an 8-bit port basis) High-current drive (24 mA sink or source) Programmable DO power-up states, DIO watchdogs, change detection, programmable input filters NI-DAQmx software technology for highest productivity and performance (NI-DAQmx 7.1 and later) Low-cost solution with advanced features for manufacturing test and industrial control applications The PXI-6509 can directly drive external digital devices such as solid-state relays (SSRs). You can configure each port for input or output, and no external power supply is required for outputs. Using programmable power-up states, you can configure the initial output states in software to ensure glitch-free, safe operations when connected to industrial actuators. If a computer or application fault occurs, the PXI-6509 can use digital I/O watchdogs to switch to a configurable safe output state to ensure detection and safe recovery from fault conditions. Programmable input filters eliminate glitches/spikes and provide debouncing for digital switches/relays through a software-selectable digital filter.

The PXI-6509 is a pxi from National Instruments.

Additional Features:

  • 96 bidirectional digital I/O lines, 5 V TTL/CMOS (line direction selectable on an 8-bit port basis)
  • High-current drive (24 mA sink or source)
  • Programmable DO power-up states, DIO watchdogs, change detection, programmable input filters
  • NI-DAQmx software technology for highest productivity and performance (NI-DAQmx 7.1 and later)
  • Low-cost solution with advanced features for manufacturing test and industrial control applications

The PXI-6509 can directly drive external digital devices such as solid-state relays (SSRs). You can configure each port for input or output, and no external power supply is required for outputs.

Using programmable power-up states, you can configure the initial output states in software to ensure glitch-free, safe operations when connected to industrial actuators. If a computer or application fault occurs, the PXI-6509 can use digital I/O watchdogs to switch to a configurable safe output state to ensure detection and safe recovery from fault conditions. Programmable input filters eliminate glitches/spikes and provide debouncing for digital switches/relays through a software-selectable digital filter.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6509
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-7263-XX - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
Switchtec PSX Programmable 80xG3 PCIe Switch - PM8545 - Microchip Technology, Inc.
Specs
Product Type Switch
View Details
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) - BU-67110i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details