NI PXI PXI-7830R

Description
The PXI-7830R is a pxi from National Instruments. Additional Features: 4 analog inputs, independent sampling rates up to 200 kHz, 16-bit resolution, ±10 V 4 analog outputs, independent update rates up to 1 MHz, 16-bit resolution, ±10 V 56 digital lines configurable as inputs, outputs, counters, or custom logic at rates up to 40 MHz Virtex-II 1M gate FPGA programmable with the LabVIEW FPGA Module Connectivity to the NI 9151 for I/O expansion and low-cost signal conditioning The National Instruments PXI-7830R multifunction RIO module features a user-programmable FPGA chip for onboard processing and flexible I/O operation. You configure all analog and digital functionality using NI LabVIEW graphical block diagrams and the LabVIEW FPGA Module. Your block diagram executes in the hardware, giving you direct, immediate control over all I/O signals to deliver high-performance capabilities such as the following: Complete control over the synchronization and timing of all signals and operations, Custom onboard decision making that executes with hardware-timed speed and reliability, Digital lines individually configurable as inputs, outputs, counter/timers, pulse-width modulation, flexible encoder inputs, or specialized communication protocols. The PXI-7830R multifunction RIO devices feature a dedicated analog-to-digital converter (ADC) per channel for independent timing and triggering. This offers specialized functionality such as multirate sampling and individual channel triggering, which are outside the capabilities of typical data acquisition hardware. Common examples include custom discrete and analog control, sensor simulation, rapid prototyping, hardware-in-the-loop (HIL) test, digital protocol emulation, and other applications that require precise timing and control.
Description
The PXI-7830R is a pxi from National Instruments. Additional Features: 4 analog inputs, independent sampling rates up to 200 kHz, 16-bit resolution, ±10 V 4 analog outputs, independent update rates up to 1 MHz, 16-bit resolution, ±10 V 56 digital lines configurable as inputs, outputs, counters, or custom logic at rates up to 40 MHz Virtex-II 1M gate FPGA programmable with the LabVIEW FPGA Module Connectivity to the NI 9151 for I/O expansion and low-cost signal conditioning The National Instruments PXI-7830R multifunction RIO module features a user-programmable FPGA chip for onboard processing and flexible I/O operation. You configure all analog and digital functionality using NI LabVIEW graphical block diagrams and the LabVIEW FPGA Module. Your block diagram executes in the hardware, giving you direct, immediate control over all I/O signals to deliver high-performance capabilities such as the following: Complete control over the synchronization and timing of all signals and operations, Custom onboard decision making that executes with hardware-timed speed and reliability, Digital lines individually configurable as inputs, outputs, counter/timers, pulse-width modulation, flexible encoder inputs, or specialized communication protocols. The PXI-7830R multifunction RIO devices feature a dedicated analog-to-digital converter (ADC) per channel for independent timing and triggering. This offers specialized functionality such as multirate sampling and individual channel triggering, which are outside the capabilities of typical data acquisition hardware. Common examples include custom discrete and analog control, sensor simulation, rapid prototyping, hardware-in-the-loop (HIL) test, digital protocol emulation, and other applications that require precise timing and control.

Suppliers

Company
Product
Description
Supplier Links
The PXI-7830R is a pxi from National Instruments. Additional Features: 4 analog inputs, independent sampling rates up to 200 kHz, 16-bit resolution, ±10 V 4 analog outputs, independent update rates up to 1 MHz, 16-bit resolution, ±10 V 56 digital lines configurable as inputs, outputs, counters, or custom logic at rates up to 40 MHz Virtex-II 1M gate FPGA programmable with the LabVIEW FPGA Module Connectivity to the NI 9151 for I/O expansion and low-cost signal conditioning The National Instruments PXI-7830R multifunction RIO module features a user-programmable FPGA chip for onboard processing and flexible I/O operation. You configure all analog and digital functionality using NI LabVIEW graphical block diagrams and the LabVIEW FPGA Module. Your block diagram executes in the hardware, giving you direct, immediate control over all I/O signals to deliver high-performance capabilities such as the following: Complete control over the synchronization and timing of all signals and operations, Custom onboard decision making that executes with hardware-timed speed and reliability, Digital lines individually configurable as inputs, outputs, counter/timers, pulse-width modulation, flexible encoder inputs, or specialized communication protocols. The PXI-7830R multifunction RIO devices feature a dedicated analog-to-digital converter (ADC) per channel for independent timing and triggering. This offers specialized functionality such as multirate sampling and individual channel triggering, which are outside the capabilities of typical data acquisition hardware. Common examples include custom discrete and analog control, sensor simulation, rapid prototyping, hardware-in-the-loop (HIL) test, digital protocol emulation, and other applications that require precise timing and control.

The PXI-7830R is a pxi from National Instruments.

Additional Features:

  • 4 analog inputs, independent sampling rates up to 200 kHz, 16-bit resolution, ±10 V
  • 4 analog outputs, independent update rates up to 1 MHz, 16-bit resolution, ±10 V
  • 56 digital lines configurable as inputs, outputs, counters, or custom logic at rates up to 40 MHz
  • Virtex-II 1M gate FPGA programmable with the LabVIEW FPGA Module
  • Connectivity to the NI 9151 for I/O expansion and low-cost signal conditioning

The National Instruments PXI-7830R multifunction RIO module features a user-programmable FPGA chip for onboard processing and flexible I/O operation. You configure all analog and digital functionality using NI LabVIEW graphical block diagrams and the LabVIEW FPGA Module. Your block diagram executes in the hardware, giving you direct, immediate control over all I/O signals to deliver high-performance capabilities such as the following: Complete control over the synchronization and timing of all signals and operations, Custom onboard decision making that executes with hardware-timed speed and reliability, Digital lines individually configurable as inputs, outputs, counter/timers, pulse-width modulation, flexible encoder inputs, or specialized communication protocols.

The PXI-7830R multifunction RIO devices feature a dedicated analog-to-digital converter (ADC) per channel for independent timing and triggering. This offers specialized functionality such as multirate sampling and individual channel triggering, which are outside the capabilities of typical data acquisition hardware. Common examples include custom discrete and analog control, sensor simulation, rapid prototyping, hardware-in-the-loop (HIL) test, digital protocol emulation, and other applications that require precise timing and control.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-7830R
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7015 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD) - BU-67107i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details