NI PXI PXI-4071

Description
The PXI-4071 is a pxi from National Instruments. Additional Features: Industry's most accurate 7½-digit digital multimeter Voltage measurements from ±10 nV to 1000 VDC (700 VAC) 8 DC current ranges with sensitivity down to 1 pA Resistance measurements from 10 µω to 5 Gω ±500 VDC/Vrms common-mode isolation 1.8 MS/s isolated, 1000 V waveform acquisition The PXI-4071 is a 7½-digit FlexDMM, which is a high-performance, 3U PXI digital multimeter (DMM) that provides the measurement capability found in two common test instruments: a high-resolution DMM and a digitizer. As a DMM, the PXI-4071 delivers fast, accurate voltage measurements from ±10 nV to 1000 V, current measurements from ±1 pA to 3 A, and resistance measurements from 10 µω to 5 Gω. It also takes frequency/period and diode measurements. In the high-voltage, isolated digitizer mode, the PXI-4071 can acquire waveforms at sample rates up to 1.8 MS/s. Using the analysis functions in LabVIEW, you can analyze these waveforms in both the time and frequency domains. The PXI-4071 offers the superior speed, accuracy, and functionality necessary on both the production floor and in R&D.
Datasheet
Description
The PXI-4071 is a pxi from National Instruments. Additional Features: Industry's most accurate 7½-digit digital multimeter Voltage measurements from ±10 nV to 1000 VDC (700 VAC) 8 DC current ranges with sensitivity down to 1 pA Resistance measurements from 10 µω to 5 Gω ±500 VDC/Vrms common-mode isolation 1.8 MS/s isolated, 1000 V waveform acquisition The PXI-4071 is a 7½-digit FlexDMM, which is a high-performance, 3U PXI digital multimeter (DMM) that provides the measurement capability found in two common test instruments: a high-resolution DMM and a digitizer. As a DMM, the PXI-4071 delivers fast, accurate voltage measurements from ±10 nV to 1000 V, current measurements from ±1 pA to 3 A, and resistance measurements from 10 µω to 5 Gω. It also takes frequency/period and diode measurements. In the high-voltage, isolated digitizer mode, the PXI-4071 can acquire waveforms at sample rates up to 1.8 MS/s. Using the analysis functions in LabVIEW, you can analyze these waveforms in both the time and frequency domains. The PXI-4071 offers the superior speed, accuracy, and functionality necessary on both the production floor and in R&D.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-4071 is a pxi from National Instruments. Additional Features: Industry's most accurate 7½-digit digital multimeter Voltage measurements from ±10 nV to 1000 VDC (700 VAC) 8 DC current ranges with sensitivity down to 1 pA Resistance measurements from 10 µω to 5 Gω ±500 VDC/Vrms common-mode isolation 1.8 MS/s isolated, 1000 V waveform acquisition The PXI-4071 is a 7½-digit FlexDMM, which is a high-performance, 3U PXI digital multimeter (DMM) that provides the measurement capability found in two common test instruments: a high-resolution DMM and a digitizer. As a DMM, the PXI-4071 delivers fast, accurate voltage measurements from ±10 nV to 1000 V, current measurements from ±1 pA to 3 A, and resistance measurements from 10 µω to 5 Gω. It also takes frequency/period and diode measurements. In the high-voltage, isolated digitizer mode, the PXI-4071 can acquire waveforms at sample rates up to 1.8 MS/s. Using the analysis functions in LabVIEW, you can analyze these waveforms in both the time and frequency domains. The PXI-4071 offers the superior speed, accuracy, and functionality necessary on both the production floor and in R&D.

The PXI-4071 is a pxi from National Instruments.

Additional Features:

  • Industry's most accurate 7½-digit digital multimeter
  • Voltage measurements from ±10 nV to 1000 VDC (700 VAC)
  • 8 DC current ranges with sensitivity down to 1 pA
  • Resistance measurements from 10 µΩ to 5 GΩ
  • ±500 VDC/Vrms common-mode isolation
  • 1.8 MS/s isolated, 1000 V waveform acquisition

The PXI-4071 is a 7½-digit FlexDMM, which is a high-performance, 3U PXI digital multimeter (DMM) that provides the measurement capability found in two common test instruments: a high-resolution DMM and a digitizer. As a DMM, the PXI-4071 delivers fast, accurate voltage measurements from ±10 nV to 1000 V, current measurements from ±1 pA to 3 A, and resistance measurements from 10 µΩ to 5 GΩ. It also takes frequency/period and diode measurements. In the high-voltage, isolated digitizer mode, the PXI-4071 can acquire waveforms at sample rates up to 1.8 MS/s. Using the analysis functions in LabVIEW, you can analyze these waveforms in both the time and frequency domains. The PXI-4071 offers the superior speed, accuracy, and functionality necessary on both the production floor and in R&D.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-4071
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-7242-XX - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
301 Watt AC-DC CompactPCI Power Supply - TPAC301 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details