NI PXI PXI-5690

Description
The PXI-5690 is a pxi from National Instruments. Additional Features: 2-channel fixed or programmable gain with bypass -165 dBm/Hz extended noise floor for NI PXI-5660 30 dB fixed gain on channel 0; -10 to +20 dB programmable gain on channel 1 Typical 5 dB noise figure on channel 0 100 kHz to 3.0 GHz frequency range Typical -1.5 dB loss on bypass The National Instruments PXI-5690 is an RF preamplifier offering fixed gain and configurable gain in a compact single-slot 3U PXI module. The PXI-5690 has gain and noise figure characteristics that optimize dynamic range and sensitivity in National Instruments RF vector signal analyzers. When used with the NI PXI-5660 analyzer, the PXI-5690 extends the testing and monitoring capability of the PXI-5660 down to -165 dBm/Hz. The PXI-5690 can also programmatically bypass its gain by switching to a direct path. This functionality enhances the testing and monitoring performance of the PXI-5660 by adding the previously unattainable capability to shift the dynamic range to easily monitor very weak and very strong signals.
Datasheet
Description
The PXI-5690 is a pxi from National Instruments. Additional Features: 2-channel fixed or programmable gain with bypass -165 dBm/Hz extended noise floor for NI PXI-5660 30 dB fixed gain on channel 0; -10 to +20 dB programmable gain on channel 1 Typical 5 dB noise figure on channel 0 100 kHz to 3.0 GHz frequency range Typical -1.5 dB loss on bypass The National Instruments PXI-5690 is an RF preamplifier offering fixed gain and configurable gain in a compact single-slot 3U PXI module. The PXI-5690 has gain and noise figure characteristics that optimize dynamic range and sensitivity in National Instruments RF vector signal analyzers. When used with the NI PXI-5660 analyzer, the PXI-5690 extends the testing and monitoring capability of the PXI-5660 down to -165 dBm/Hz. The PXI-5690 can also programmatically bypass its gain by switching to a direct path. This functionality enhances the testing and monitoring performance of the PXI-5660 by adding the previously unattainable capability to shift the dynamic range to easily monitor very weak and very strong signals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-5690 is a pxi from National Instruments. Additional Features: 2-channel fixed or programmable gain with bypass -165 dBm/Hz extended noise floor for NI PXI-5660 30 dB fixed gain on channel 0; -10 to +20 dB programmable gain on channel 1 Typical 5 dB noise figure on channel 0 100 kHz to 3.0 GHz frequency range Typical -1.5 dB loss on bypass The National Instruments PXI-5690 is an RF preamplifier offering fixed gain and configurable gain in a compact single-slot 3U PXI module. The PXI-5690 has gain and noise figure characteristics that optimize dynamic range and sensitivity in National Instruments RF vector signal analyzers. When used with the NI PXI-5660 analyzer, the PXI-5690 extends the testing and monitoring capability of the PXI-5660 down to -165 dBm/Hz. The PXI-5690 can also programmatically bypass its gain by switching to a direct path. This functionality enhances the testing and monitoring performance of the PXI-5660 by adding the previously unattainable capability to shift the dynamic range to easily monitor very weak and very strong signals.

The PXI-5690 is a pxi from National Instruments.

Additional Features:

  • 2-channel fixed or programmable gain with bypass
  • -165 dBm/Hz extended noise floor for NI PXI-5660
  • 30 dB fixed gain on channel 0; -10 to +20 dB programmable gain on channel 1
  • Typical 5 dB noise figure on channel 0
  • 100 kHz to 3.0 GHz frequency range
  • Typical -1.5 dB loss on bypass

The National Instruments PXI-5690 is an RF preamplifier offering fixed gain and configurable gain in a compact single-slot 3U PXI module. The PXI-5690 has gain and noise figure characteristics that optimize dynamic range and sensitivity in National Instruments RF vector signal analyzers. When used with the NI PXI-5660 analyzer, the PXI-5690 extends the testing and monitoring capability of the PXI-5660 down to -165 dBm/Hz. The PXI-5690 can also programmatically bypass its gain by switching to a direct path. This functionality enhances the testing and monitoring performance of the PXI-5660 by adding the previously unattainable capability to shift the dynamic range to easily monitor very weak and very strong signals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-5690
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-4410 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
Card Format 3 U Eurocard
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
AceXtreme® MIL-STD-1553 & ARINC 429 PCI & cPCI Card (DABD) - BU-67107i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details