NI PXI PXI-5102

Description
The PXI-5102 is a pxi from National Instruments. Additional Features: ±50 mV to ±5 V input range 2 channels simultaneously sampled; 15 MHz bandwidth 20 MS/s real-time and 1 GS/s random-interleaved sampling Memory for 663,000 samples per channel Up to 16 million samples to host RAM via PXI bus mastering The National Instruments PXI-5102 is a dual-channel, 20 MS/s digitizer with a 15 MHz bandwidth. Using PXI-5102 deep-memory digital oscilloscopes, you can build lower-cost, faster-performance automated test systems.
Datasheet
Description
The PXI-5102 is a pxi from National Instruments. Additional Features: ±50 mV to ±5 V input range 2 channels simultaneously sampled; 15 MHz bandwidth 20 MS/s real-time and 1 GS/s random-interleaved sampling Memory for 663,000 samples per channel Up to 16 million samples to host RAM via PXI bus mastering The National Instruments PXI-5102 is a dual-channel, 20 MS/s digitizer with a 15 MHz bandwidth. Using PXI-5102 deep-memory digital oscilloscopes, you can build lower-cost, faster-performance automated test systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-5102 is a pxi from National Instruments. Additional Features: ±50 mV to ±5 V input range 2 channels simultaneously sampled; 15 MHz bandwidth 20 MS/s real-time and 1 GS/s random-interleaved sampling Memory for 663,000 samples per channel Up to 16 million samples to host RAM via PXI bus mastering The National Instruments PXI-5102 is a dual-channel, 20 MS/s digitizer with a 15 MHz bandwidth. Using PXI-5102 deep-memory digital oscilloscopes, you can build lower-cost, faster-performance automated test systems.

The PXI-5102 is a pxi from National Instruments.

Additional Features:

  • ±50 mV to ±5 V input range
  • 2 channels simultaneously sampled; 15 MHz bandwidth
  • 20 MS/s real-time and 1 GS/s random-interleaved sampling
  • Memory for 663,000 samples per channel
  • Up to 16 million samples to host RAM via PXI bus mastering

The National Instruments PXI-5102 is a dual-channel, 20 MS/s digitizer with a 15 MHz bandwidth. Using PXI-5102 deep-memory digital oscilloscopes, you can build lower-cost, faster-performance automated test systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-5102
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6144-SMB - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
Combination Synchro-to-digital And Digital-to-synchro / Resolver cPCI Converter Card (MFB) - SB-365x1T2-3xx - Data Device Corporation (DDC)
Specs
Product Type Synchro-to-Digital Converter Card
Operating System Windows® XP; LINUX
Technology CompactPCI
View Details