The PXI-8461 is a pxi from National Instruments.
Additional Features:
Two ports
PXI Trigger bus for timing and triggering
Transfer rates 1 Mb/s maximum
ISO 11898 physical layer
Intel 80386EX microprocessor
LabVIEW Real-Time compatibility
The National Instruments high-speed CAN interfaces are designed for communicating with high-speed CAN devices. The PXI-8461 has two ports. Full Windows 2000/NT/XP/Me/9x Plug and Play compatibility gives you the benefits of automatic configuration for easier installation and maintenance. All National Instruments CAN devices are designed to meet the physical and electrical requirements for in-vehicle (automotive) networks based on CAN. Each CAN interface is shipped with NI-CAN device driver software. You can synchronize CAN, DAQ, and motion measurements across a real-time platform using the PXI-846X series modules and LabVIEW Real-Time.
The PXI-8461 is a pxi from National Instruments.
Additional Features:
- Two ports
- PXI Trigger bus for timing and triggering
- Transfer rates 1 Mb/s maximum
- ISO 11898 physical layer
- Intel 80386EX microprocessor
- LabVIEW Real-Time compatibility
The National Instruments high-speed CAN interfaces are designed for communicating with high-speed CAN devices. The PXI-8461 has two ports. Full Windows 2000/NT/XP/Me/9x Plug and Play compatibility gives you the benefits of automatic configuration for easier installation and maintenance. All National Instruments CAN devices are designed to meet the physical and electrical requirements for in-vehicle (automotive) networks based on CAN. Each CAN interface is shipped with NI-CAN device driver software. You can synchronize CAN, DAQ, and motion measurements across a real-time platform using the PXI-846X series modules and LabVIEW Real-Time.