NI PXI PXI-6071E

Description
The PXI-6071E is a pxi from National Instruments. Additional Features: Sample Rate: 1.25 MS/s Resolution: 12-Bit 64 Analog Input Multifunction DAQ The National Instruments PXI-6071E, 64 Analog Input Multifunction DAQ Module,uses E Series technology to deliver high-performance and reliable data acquisition capabilities to meet a wide range of application requirements. You get 1.25 MS/s, 12-bit performance with 64 single-ended analog inputs. Depending on your type of hard drive, this module can stream to disk at rates up to 1.25 MS/s. Using NI hardware, you have flexible OS, application development environment, and application software choices.
Datasheet
Description
The PXI-6071E is a pxi from National Instruments. Additional Features: Sample Rate: 1.25 MS/s Resolution: 12-Bit 64 Analog Input Multifunction DAQ The National Instruments PXI-6071E, 64 Analog Input Multifunction DAQ Module,uses E Series technology to deliver high-performance and reliable data acquisition capabilities to meet a wide range of application requirements. You get 1.25 MS/s, 12-bit performance with 64 single-ended analog inputs. Depending on your type of hard drive, this module can stream to disk at rates up to 1.25 MS/s. Using NI hardware, you have flexible OS, application development environment, and application software choices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-6071E is a pxi from National Instruments. Additional Features: Sample Rate: 1.25 MS/s Resolution: 12-Bit 64 Analog Input Multifunction DAQ The National Instruments PXI-6071E, 64 Analog Input Multifunction DAQ Module,uses E Series technology to deliver high-performance and reliable data acquisition capabilities to meet a wide range of application requirements. You get 1.25 MS/s, 12-bit performance with 64 single-ended analog inputs. Depending on your type of hard drive, this module can stream to disk at rates up to 1.25 MS/s. Using NI hardware, you have flexible OS, application development environment, and application software choices.

The PXI-6071E is a pxi from National Instruments.

Additional Features:

  • Sample Rate: 1.25 MS/s
  • Resolution: 12-Bit
  • 64 Analog Input Multifunction DAQ

The National Instruments PXI-6071E, 64 Analog Input Multifunction DAQ Module,uses E Series technology to deliver high-performance and reliable data acquisition capabilities to meet a wide range of application requirements. You get 1.25 MS/s, 12-bit performance with 64 single-ended analog inputs. Depending on your type of hard drive, this module can stream to disk at rates up to 1.25 MS/s. Using NI hardware, you have flexible OS, application development environment, and application software choices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6071E
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-2002 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
Combination Synchro-to-digital And Digital-to-synchro / Resolver cPCI Converter Card (MFB) - SB-365x1T2-3xx - Data Device Corporation (DDC)
Specs
Product Type Synchro-to-Digital Converter Card
Operating System Windows® XP; LINUX
Technology CompactPCI
View Details