NI PXI PXI-6280

Description
The PXI-6280 is a pxi from National Instruments. Additional Features: 24 digital I/O; two 32-bit, 80 MHz counters Correlated DIO (8 clocked lines, 10 MHz); analog and digital triggering NI-MCal calibration technology for increased measurement accuracy Programmable 40 kHz lowpass filters NI-DAQmx driver software and NI LabVIEW SignalExpress LE interactive data-logging software The National Instruments PXI-6280 is a high-accuracy multifunction M Series data acquisition (DAQ) board optimized for 18-bit analog input accuracy. This resolution is equivalent to 5½ digits for DC measurements. To ensure accuracy, the NI-PGIA 2 amplifier technology is optimized for high linearity and fast settling to 18 bits, and programmable lowpass filters reject high-frequency noise and prevent aliasing.
Description
The PXI-6280 is a pxi from National Instruments. Additional Features: 24 digital I/O; two 32-bit, 80 MHz counters Correlated DIO (8 clocked lines, 10 MHz); analog and digital triggering NI-MCal calibration technology for increased measurement accuracy Programmable 40 kHz lowpass filters NI-DAQmx driver software and NI LabVIEW SignalExpress LE interactive data-logging software The National Instruments PXI-6280 is a high-accuracy multifunction M Series data acquisition (DAQ) board optimized for 18-bit analog input accuracy. This resolution is equivalent to 5½ digits for DC measurements. To ensure accuracy, the NI-PGIA 2 amplifier technology is optimized for high linearity and fast settling to 18 bits, and programmable lowpass filters reject high-frequency noise and prevent aliasing.

Suppliers

Company
Product
Description
Supplier Links
The PXI-6280 is a pxi from National Instruments. Additional Features: 24 digital I/O; two 32-bit, 80 MHz counters Correlated DIO (8 clocked lines, 10 MHz); analog and digital triggering NI-MCal calibration technology for increased measurement accuracy Programmable 40 kHz lowpass filters NI-DAQmx driver software and NI LabVIEW SignalExpress LE interactive data-logging software The National Instruments PXI-6280 is a high-accuracy multifunction M Series data acquisition (DAQ) board optimized for 18-bit analog input accuracy. This resolution is equivalent to 5½ digits for DC measurements. To ensure accuracy, the NI-PGIA 2 amplifier technology is optimized for high linearity and fast settling to 18 bits, and programmable lowpass filters reject high-frequency noise and prevent aliasing.

The PXI-6280 is a pxi from National Instruments.

Additional Features:

  • 24 digital I/O; two 32-bit, 80 MHz counters
  • Correlated DIO (8 clocked lines, 10 MHz); analog and digital triggering
  • NI-MCal calibration technology for increased measurement accuracy
  • Programmable 40 kHz lowpass filters
  • NI-DAQmx driver software and NI LabVIEW SignalExpress LE interactive data-logging software

The National Instruments PXI-6280 is a high-accuracy multifunction M Series data acquisition (DAQ) board optimized for 18-bit analog input accuracy. This resolution is equivalent to 5½ digits for DC measurements. To ensure accuracy, the NI-PGIA 2 amplifier technology is optimized for high linearity and fast settling to 18 bits, and programmable lowpass filters reject high-frequency noise and prevent aliasing.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6280
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-6115-SMB - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
200 Watt AC-DC CompactPCI Power Supply - TPAC200 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details