NI PXI PXI-1045

Description
The PXI-1045 is a pxi from National Instruments. Additional Features: 18 slot Universal AC PXI Chassis Extended 0 to 55 °C operating temperature Removable, high-performance 600 W power supply with universal AC input <5 ps jitter in the internal 10 MHz reference clock Accepts both 3U PXI and 3U CompactPCI modules Software programmable trigger routing between bus segments The PXI-1045 is designed for a wide range of test and measurement applications. By programmatically configuring the trigger routing modules on the chassis backplane, you can route triggers between devices with ease. It also features an extended temperature range, two external reference clock BNC connectors, and a removable, high-performance power supply with universal AC input.
Datasheet
Description
The PXI-1045 is a pxi from National Instruments. Additional Features: 18 slot Universal AC PXI Chassis Extended 0 to 55 °C operating temperature Removable, high-performance 600 W power supply with universal AC input <5 ps jitter in the internal 10 MHz reference clock Accepts both 3U PXI and 3U CompactPCI modules Software programmable trigger routing between bus segments The PXI-1045 is designed for a wide range of test and measurement applications. By programmatically configuring the trigger routing modules on the chassis backplane, you can route triggers between devices with ease. It also features an extended temperature range, two external reference clock BNC connectors, and a removable, high-performance power supply with universal AC input.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-1045 is a pxi from National Instruments. Additional Features: 18 slot Universal AC PXI Chassis Extended 0 to 55 °C operating temperature Removable, high-performance 600 W power supply with universal AC input <5 ps jitter in the internal 10 MHz reference clock Accepts both 3U PXI and 3U CompactPCI modules Software programmable trigger routing between bus segments The PXI-1045 is designed for a wide range of test and measurement applications. By programmatically configuring the trigger routing modules on the chassis backplane, you can route triggers between devices with ease. It also features an extended temperature range, two external reference clock BNC connectors, and a removable, high-performance power supply with universal AC input.

The PXI-1045 is a pxi from National Instruments.

Additional Features:

  • 18 slot Universal AC PXI Chassis
  • Extended 0 to 55 °C operating temperature
  • Removable, high-performance 600 W power supply with universal AC input
  • <5 ps jitter in the internal 10 MHz reference clock
  • Accepts both 3U PXI and 3U CompactPCI modules
  • Software programmable trigger routing between bus segments

The PXI-1045 is designed for a wide range of test and measurement applications. By programmatically configuring the trigger routing modules on the chassis backplane, you can route triggers between devices with ease. It also features an extended temperature range, two external reference clock BNC connectors, and a removable, high-performance power supply with universal AC input.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-1045
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6115 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller - PXIe-3975 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
Data Bus Interface Chip (1553) - BU-66318 - Data Device Corporation (DDC)
Data Device Corporation (DDC)
Specs
Product Type Interface / Adapter
Technology CompactPCI
View Details