NI PXI PXI-4130

Description
The PXI-4130 is a pxi from National Instruments. Additional Features: SMU Channel ±20 V, 2 A, isolated output 4-quadrant operation - up to 10 W sinking Remote (4-wire) sense 5 current ranges - 2 A to 200 µA 1 nA measurement resolution on the 200 µA range Utility Channel 6 V, 1 A, ground referenced 120 μV/20 μA setpoint resolution 16-bit voltage/current setpoint and measurement Other Features: Operating Systems: Windows Vista/XP/2000 Recommended Software: LabVIEW, LabVIEW Real-Time, LabWindows™/CVI, Measurement Studio Other Compatible Software: Microsoft Visual Basic, C/C++ Driver Software (included): NI-DCPower The NI PXI-4130 is a programmable, high-power source measure unit (SMU) in a single-slot, 3U PXI module. It has a single isolated SMU channel that offers a four-quadrant ±20 V output that incorporates remote (4-wire) sense. This channel is capable of sourcing up to 40 W in quadrants I and III and sinking up to 10 W in quadrants II and IV. With five current ranges providing measurement resolution down to 1 nA, this precision source is ideal for design validation and semiconductor test applications that require programmatic sourcing and sweeping as well as high-accuracy measurements. The PXI-4130 also includes a utility channel that can source either current or voltage with 16-bit setpoint and measurement resolution. You can use this output, which provides up to 6 V and 1 A, as a complementary power source to the SMU channel. Applications such as transistor characterization that require accurately sourcing a constant current or voltage while sweeping another current or voltage can greatly benefit from the reduced complexity, footprint, and cost that this module offers.
Datasheet
Description
The PXI-4130 is a pxi from National Instruments. Additional Features: SMU Channel ±20 V, 2 A, isolated output 4-quadrant operation - up to 10 W sinking Remote (4-wire) sense 5 current ranges - 2 A to 200 µA 1 nA measurement resolution on the 200 µA range Utility Channel 6 V, 1 A, ground referenced 120 μV/20 μA setpoint resolution 16-bit voltage/current setpoint and measurement Other Features: Operating Systems: Windows Vista/XP/2000 Recommended Software: LabVIEW, LabVIEW Real-Time, LabWindows™/CVI, Measurement Studio Other Compatible Software: Microsoft Visual Basic, C/C++ Driver Software (included): NI-DCPower The NI PXI-4130 is a programmable, high-power source measure unit (SMU) in a single-slot, 3U PXI module. It has a single isolated SMU channel that offers a four-quadrant ±20 V output that incorporates remote (4-wire) sense. This channel is capable of sourcing up to 40 W in quadrants I and III and sinking up to 10 W in quadrants II and IV. With five current ranges providing measurement resolution down to 1 nA, this precision source is ideal for design validation and semiconductor test applications that require programmatic sourcing and sweeping as well as high-accuracy measurements. The PXI-4130 also includes a utility channel that can source either current or voltage with 16-bit setpoint and measurement resolution. You can use this output, which provides up to 6 V and 1 A, as a complementary power source to the SMU channel. Applications such as transistor characterization that require accurately sourcing a constant current or voltage while sweeping another current or voltage can greatly benefit from the reduced complexity, footprint, and cost that this module offers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-4130 is a pxi from National Instruments. Additional Features: SMU Channel ±20 V, 2 A, isolated output 4-quadrant operation - up to 10 W sinking Remote (4-wire) sense 5 current ranges - 2 A to 200 µA 1 nA measurement resolution on the 200 µA range Utility Channel 6 V, 1 A, ground referenced 120 μV/20 μA setpoint resolution 16-bit voltage/current setpoint and measurement Other Features: Operating Systems: Windows Vista/XP/2000 Recommended Software: LabVIEW, LabVIEW Real-Time, LabWindows™/CVI, Measurement Studio Other Compatible Software: Microsoft Visual Basic, C/C++ Driver Software (included): NI-DCPower The NI PXI-4130 is a programmable, high-power source measure unit (SMU) in a single-slot, 3U PXI module. It has a single isolated SMU channel that offers a four-quadrant ±20 V output that incorporates remote (4-wire) sense. This channel is capable of sourcing up to 40 W in quadrants I and III and sinking up to 10 W in quadrants II and IV. With five current ranges providing measurement resolution down to 1 nA, this precision source is ideal for design validation and semiconductor test applications that require programmatic sourcing and sweeping as well as high-accuracy measurements. The PXI-4130 also includes a utility channel that can source either current or voltage with 16-bit setpoint and measurement resolution. You can use this output, which provides up to 6 V and 1 A, as a complementary power source to the SMU channel. Applications such as transistor characterization that require accurately sourcing a constant current or voltage while sweeping another current or voltage can greatly benefit from the reduced complexity, footprint, and cost that this module offers.

The PXI-4130 is a pxi from National Instruments.

Additional Features:

SMU Channel

  • ±20 V, 2 A, isolated output
  • 4-quadrant operation - up to 10 W sinking
  • Remote (4-wire) sense
  • 5 current ranges - 2 A to 200 µA
  • 1 nA measurement resolution on the 200 µA range

Utility Channel

  • 6 V, 1 A, ground referenced
  • 120 μV/20 μA setpoint resolution
  • 16-bit voltage/current setpoint and measurement

Other Features:

  • Operating Systems: Windows Vista/XP/2000
  • Recommended Software: LabVIEW, LabVIEW Real-Time, LabWindows™/CVI, Measurement Studio
  • Other Compatible Software: Microsoft Visual Basic, C/C++
  • Driver Software (included): NI-DCPower

The NI PXI-4130 is a programmable, high-power source measure unit (SMU) in a single-slot, 3U PXI module. It has a single isolated SMU channel that offers a four-quadrant ±20 V output that incorporates remote (4-wire) sense. This channel is capable of sourcing up to 40 W in quadrants I and III and sinking up to 10 W in quadrants II and IV. With five current ranges providing measurement resolution down to 1 nA, this precision source is ideal for design validation and semiconductor test applications that require programmatic sourcing and sweeping as well as high-accuracy measurements.

The PXI-4130 also includes a utility channel that can source either current or voltage with 16-bit setpoint and measurement resolution. You can use this output, which provides up to 6 V and 1 A, as a complementary power source to the SMU channel. Applications such as transistor characterization that require accurately sourcing a constant current or voltage while sweeping another current or voltage can greatly benefit from the reduced complexity, footprint, and cost that this module offers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-4130
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7515 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller - PXIe-3975 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
AceXtreme™ MIL-STD-1553 Card (DABD) - BU-67112 - Data Device Corporation (DDC)
Specs
Product Type Interface / Adapter
Technology PCI Express
View Details