NI PXI PXI-5112

Description
The PXI-5112 is a pxi from National Instruments. Additional Features: Resolution: 8 bits Bandwidth (–3 dB): 100 MHz max; 20 MHz typical with bandwidth limit enabled Number of channels: 2 simultaneously sampled, single ended Max real-time sample rate: 100 MS/s Max random interleaved sampling(RIS) sample rate: 2.5 GS/s Onboard sample memory: 16 MB or 32 MB per channel, depending on memory option purchased Calibrated vertical ranges: ±25 mV to ±25 V in 10% steps
Description
The PXI-5112 is a pxi from National Instruments. Additional Features: Resolution: 8 bits Bandwidth (–3 dB): 100 MHz max; 20 MHz typical with bandwidth limit enabled Number of channels: 2 simultaneously sampled, single ended Max real-time sample rate: 100 MS/s Max random interleaved sampling(RIS) sample rate: 2.5 GS/s Onboard sample memory: 16 MB or 32 MB per channel, depending on memory option purchased Calibrated vertical ranges: ±25 mV to ±25 V in 10% steps

Suppliers

Company
Product
Description
Supplier Links
The PXI-5112 is a pxi from National Instruments. Additional Features: Resolution: 8 bits Bandwidth (–3 dB): 100 MHz max; 20 MHz typical with bandwidth limit enabled Number of channels: 2 simultaneously sampled, single ended Max real-time sample rate: 100 MS/s Max random interleaved sampling(RIS) sample rate: 2.5 GS/s Onboard sample memory: 16 MB or 32 MB per channel, depending on memory option purchased Calibrated vertical ranges: ±25 mV to ±25 V in 10% steps

The PXI-5112 is a pxi from National Instruments.

Additional Features:

  • Resolution: 8 bits
  • Bandwidth (–3 dB): 100 MHz max; 20 MHz typical with bandwidth limit enabled
  • Number of channels: 2 simultaneously sampled, single ended
  • Max real-time sample rate: 100 MS/s
  • Max random interleaved sampling(RIS) sample rate: 2.5 GS/s
  • Onboard sample memory: 16 MB or 32 MB per channel, depending on memory option purchased
  • Calibrated vertical ranges: ±25 mV to ±25 V in 10% steps
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-5112
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-7121-XX - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) - BU-67110i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details