NI PXI PXI-6031E

Description
The PXI-6031E is a pxi from National Instruments. Additional Features: Sampling Rate: 100 kS/s Resolution: 16-Bit 64 Analog Input Multifunction DAQ Two 16-bit analog outputs; 8 digital I/O lines; two 24-bit counters; analog triggering Add sensor and high-voltage measurement capability to your E Series device with NI SCC or SCXI signal conditioning. The National Instruments PXI-6031E uses E Series technology to deliver high-performance and reliable data acquisition capabilities to meet a wide range of application requirements. You get 100 kS/s sampling and 16-bit resolution with 64 single-ended analog inputs. Depending on your type of hard drive, this module can stream to disk at rates up to 100 kS/s. Using NI hardware, you have flexible OS, application development environment, and application software choices.
Datasheet
Description
The PXI-6031E is a pxi from National Instruments. Additional Features: Sampling Rate: 100 kS/s Resolution: 16-Bit 64 Analog Input Multifunction DAQ Two 16-bit analog outputs; 8 digital I/O lines; two 24-bit counters; analog triggering Add sensor and high-voltage measurement capability to your E Series device with NI SCC or SCXI signal conditioning. The National Instruments PXI-6031E uses E Series technology to deliver high-performance and reliable data acquisition capabilities to meet a wide range of application requirements. You get 100 kS/s sampling and 16-bit resolution with 64 single-ended analog inputs. Depending on your type of hard drive, this module can stream to disk at rates up to 100 kS/s. Using NI hardware, you have flexible OS, application development environment, and application software choices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-6031E is a pxi from National Instruments. Additional Features: Sampling Rate: 100 kS/s Resolution: 16-Bit 64 Analog Input Multifunction DAQ Two 16-bit analog outputs; 8 digital I/O lines; two 24-bit counters; analog triggering Add sensor and high-voltage measurement capability to your E Series device with NI SCC or SCXI signal conditioning. The National Instruments PXI-6031E uses E Series technology to deliver high-performance and reliable data acquisition capabilities to meet a wide range of application requirements. You get 100 kS/s sampling and 16-bit resolution with 64 single-ended analog inputs. Depending on your type of hard drive, this module can stream to disk at rates up to 100 kS/s. Using NI hardware, you have flexible OS, application development environment, and application software choices.

The PXI-6031E is a pxi from National Instruments.

Additional Features:

  • Sampling Rate: 100 kS/s
  • Resolution: 16-Bit
  • 64 Analog Input Multifunction DAQ
  • Two 16-bit analog outputs; 8 digital I/O lines; two 24-bit counters; analog triggering

Add sensor and high-voltage measurement capability to your E Series device with NI SCC or SCXI signal conditioning. The National Instruments PXI-6031E uses E Series technology to deliver high-performance and reliable data acquisition capabilities to meet a wide range of application requirements.

You get 100 kS/s sampling and 16-bit resolution with 64 single-ended analog inputs. Depending on your type of hard drive, this module can stream to disk at rates up to 100 kS/s. Using NI hardware, you have flexible OS, application development environment, and application software choices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6031E
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-4016 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
Data Bus Interface Chip (1553) - BU-66318 - Data Device Corporation (DDC)
Data Device Corporation (DDC)
Specs
Product Type Interface / Adapter
Technology CompactPCI
View Details