NI PXI PXI-6541

Description
The PXI-6541 is a pxi from National Instruments. Additional Features: 50 MHz maximum clock rate Compatibility with 5.0, 3.3, 2.5, and 1.8 V (software-selectable ) 32 channels with per-channel direction control 8 or 64 Mb/channel onboard memory Interactive waveform and script editor software NI Synchronization and Memory Core (SMC) device The PXI-6541 is a digital waveform generator and analyzer for interfacing with 32 single-ended digital pins. The PXI-6541 can sample digital waveforms at up to 50 MHz and interface with common transistor-to-transi stor logic (TTL) voltage levels. The PXI-6541 also features advanced synchronization capabilities for building integrated mixed-signal test systems.
Description
The PXI-6541 is a pxi from National Instruments. Additional Features: 50 MHz maximum clock rate Compatibility with 5.0, 3.3, 2.5, and 1.8 V (software-selectable ) 32 channels with per-channel direction control 8 or 64 Mb/channel onboard memory Interactive waveform and script editor software NI Synchronization and Memory Core (SMC) device The PXI-6541 is a digital waveform generator and analyzer for interfacing with 32 single-ended digital pins. The PXI-6541 can sample digital waveforms at up to 50 MHz and interface with common transistor-to-transi stor logic (TTL) voltage levels. The PXI-6541 also features advanced synchronization capabilities for building integrated mixed-signal test systems.

Suppliers

Company
Product
Description
Supplier Links
The PXI-6541 is a pxi from National Instruments. Additional Features: 50 MHz maximum clock rate Compatibility with 5.0, 3.3, 2.5, and 1.8 V (software-selectable ) 32 channels with per-channel direction control 8 or 64 Mb/channel onboard memory Interactive waveform and script editor software NI Synchronization and Memory Core (SMC) device The PXI-6541 is a digital waveform generator and analyzer for interfacing with 32 single-ended digital pins. The PXI-6541 can sample digital waveforms at up to 50 MHz and interface with common transistor-to-transi stor logic (TTL) voltage levels. The PXI-6541 also features advanced synchronization capabilities for building integrated mixed-signal test systems.

The PXI-6541 is a pxi from National Instruments.

Additional Features:

  • 50 MHz maximum clock rate
  • Compatibility with 5.0, 3.3, 2.5, and 1.8 V (software-selectable)
  • 32 channels with per-channel direction control
  • 8 or 64 Mb/channel onboard memory
  • Interactive waveform and script editor software
  • NI Synchronization and Memory Core (SMC) device

The PXI-6541 is a digital waveform generator and analyzer for interfacing with 32 single-ended digital pins. The PXI-6541 can sample digital waveforms at up to 50 MHz and interface with common transistor-to-transistor logic (TTL) voltage levels. The PXI-6541 also features advanced synchronization capabilities for building integrated mixed-signal test systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6541
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7014 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
Switchtec PSX Programmable 64xG3 PCIe Switch - PM8544 - Microchip Technology, Inc.
Specs
Product Type Switch
View Details
AceXtreme™ MIL-STD-1553 Card (DABD) - BU-67112 - Data Device Corporation (DDC)
Specs
Product Type Interface / Adapter
Technology PCI Express
View Details