NI PXI PXI-1002

Description
The PXI-1002 is a pxi from National Instruments. Additional Features: Low-cost, compact 4-slot chassis 170 W power supply with universal AC input Optional side handle and feet kit for portability Complies with PXI specification Accepts modules compliant with CompactPCI, PICMG 2.0 specification Input voltage: 90 to 264 VAC universal Input frequency: 47 to 63 Hz Output Maximum usable power: 300 W Number of PXI slots: 8 (1 controller, 7 peripheral) Number of controller expansion slots: 3 (left of controller) Height for rack-mount installation: 4U The PXI-1002 4-slot chassis is the ideal platform for lowcost, compact PXI systems.The PXI-1002 is ideally suited for engineers, scientists, and systems integrators seeking a small, affordable, and powerful platform for test and measurement, data acquisition, and industrial automation.
Datasheet
Description
The PXI-1002 is a pxi from National Instruments. Additional Features: Low-cost, compact 4-slot chassis 170 W power supply with universal AC input Optional side handle and feet kit for portability Complies with PXI specification Accepts modules compliant with CompactPCI, PICMG 2.0 specification Input voltage: 90 to 264 VAC universal Input frequency: 47 to 63 Hz Output Maximum usable power: 300 W Number of PXI slots: 8 (1 controller, 7 peripheral) Number of controller expansion slots: 3 (left of controller) Height for rack-mount installation: 4U The PXI-1002 4-slot chassis is the ideal platform for lowcost, compact PXI systems.The PXI-1002 is ideally suited for engineers, scientists, and systems integrators seeking a small, affordable, and powerful platform for test and measurement, data acquisition, and industrial automation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-1002 is a pxi from National Instruments. Additional Features: Low-cost, compact 4-slot chassis 170 W power supply with universal AC input Optional side handle and feet kit for portability Complies with PXI specification Accepts modules compliant with CompactPCI, PICMG 2.0 specification Input voltage: 90 to 264 VAC universal Input frequency: 47 to 63 Hz Output Maximum usable power: 300 W Number of PXI slots: 8 (1 controller, 7 peripheral) Number of controller expansion slots: 3 (left of controller) Height for rack-mount installation: 4U The PXI-1002 4-slot chassis is the ideal platform for lowcost, compact PXI systems.The PXI-1002 is ideally suited for engineers, scientists, and systems integrators seeking a small, affordable, and powerful platform for test and measurement, data acquisition, and industrial automation.

The PXI-1002 is a pxi from National Instruments.

Additional Features:

  • Low-cost, compact 4-slot chassis
  • 170 W power supply with universal AC input
  • Optional side handle and feet kit for portability
  • Complies with PXI specification
  • Accepts modules compliant with CompactPCI, PICMG 2.0 specification
  • Input voltage: 90 to 264 VAC universal
  • Input frequency: 47 to 63 Hz
  • Output Maximum usable power: 300 W
  • Number of PXI slots: 8 (1 controller, 7 peripheral)
  • Number of controller expansion slots: 3 (left of controller)
  • Height for rack-mount installation: 4U

The PXI-1002 4-slot chassis is the ideal platform for lowcost, compact PXI systems.The PXI-1002 is ideally suited for engineers, scientists, and systems integrators seeking a small, affordable, and powerful platform for test and measurement, data acquisition, and industrial automation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-1002
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-6115 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
175 Watt AC-DC CompactPCI Power Supply - TPAC175 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details