ZTEC Instruments, Inc. PXI ZT4441-PXI

Description
The ZT4441-PXI is a pxi from Ztec. Additional Features: Platform: PXI Class: M-Class Channels: 2 Resolution: 14 bit Bandwidth: 300 MHz Max Sample Rate: 800 MS/s Max Record Length: 256M samples On-board calculation of over 40 waveform parameters related to voltage, time, and frequency (FFT) Multiple acquisition modes including averaging, high-resolution, peak detect, and envelope The Ztec ZT4441-PXI is a modular digital oscilloscope that provides superior performance and supports industry standards for easy integration into automated test systems. Its powerful hardware is complemented by its flexible software and Graphical User Interface (GUI) to enhance the instrument’s capabilities for new and legacy test requirements. The instrument’s on-board signal processing and measurement suite speeds up data acquisition and analysis.
Description
The ZT4441-PXI is a pxi from Ztec. Additional Features: Platform: PXI Class: M-Class Channels: 2 Resolution: 14 bit Bandwidth: 300 MHz Max Sample Rate: 800 MS/s Max Record Length: 256M samples On-board calculation of over 40 waveform parameters related to voltage, time, and frequency (FFT) Multiple acquisition modes including averaging, high-resolution, peak detect, and envelope The Ztec ZT4441-PXI is a modular digital oscilloscope that provides superior performance and supports industry standards for easy integration into automated test systems. Its powerful hardware is complemented by its flexible software and Graphical User Interface (GUI) to enhance the instrument’s capabilities for new and legacy test requirements. The instrument’s on-board signal processing and measurement suite speeds up data acquisition and analysis.

Suppliers

Company
Product
Description
Supplier Links
The ZT4441-PXI is a pxi from Ztec. Additional Features: Platform: PXI Class: M-Class Channels: 2 Resolution: 14 bit Bandwidth: 300 MHz Max Sample Rate: 800 MS/s Max Record Length: 256M samples On-board calculation of over 40 waveform parameters related to voltage, time, and frequency (FFT) Multiple acquisition modes including averaging, high-resolution, peak detect, and envelope The Ztec ZT4441-PXI is a modular digital oscilloscope that provides superior performance and supports industry standards for easy integration into automated test systems. Its powerful hardware is complemented by its flexible software and Graphical User Interface (GUI) to enhance the instrument’s capabilities for new and legacy test requirements. The instrument’s on-board signal processing and measurement suite speeds up data acquisition and analysis.

The ZT4441-PXI is a pxi from Ztec.

Additional Features:

  • Platform: PXI
  • Class: M-Class
  • Channels: 2
  • Resolution: 14 bit
  • Bandwidth: 300 MHz
  • Max Sample Rate: 800 MS/s
  • Max Record Length: 256M samples
  • On-board calculation of over 40 waveform parameters related to voltage, time, and frequency (FFT)
  • Multiple acquisition modes including averaging, high-resolution, peak detect, and envelope

The Ztec ZT4441-PXI is a modular digital oscilloscope that provides superior performance and supports industry standards for easy integration into automated test systems. Its powerful hardware is complemented by its flexible software and Graphical User Interface (GUI) to enhance the instrument’s capabilities for new and legacy test requirements. The instrument’s on-board signal processing and measurement suite speeds up data acquisition and analysis.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number ZT4441-PXI
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-3276 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
Card Format 3 U Eurocard
View Details
PSX 36xG4 Gen 4 Programmable PCIe Switch - PM41036 - Microchip Technology, Inc.
Specs
Product Type Switch
View Details
AceXtreme™ MIL-STD-1553 Card (DABD) - BU-67112 - Data Device Corporation (DDC)
Specs
Product Type Interface / Adapter
Technology PCI Express
View Details