NI PXI PXI-6534

Description
The PXI-6534 is a pxi from National Instruments. Additional Features: 32 (5 V/TTL) digital I/O lines 32 MB on-board memory per data path For PXI/CompactPCI systems NI-DAQ driver with configuration utility for easy setup Pattern I/O and handshaked I/O up to 80 Mbytes/s Start and stop triggering; pattern and change detection The PXI-6534 is a high-speed, 32-bit, parallel digital I/O interface for PXI/CompactPCI. It performs pattern I/O and high-speed data transfer using a wide range of handshaking protocols at speeds up to 80 Mbytes/s. The PXI-6534 delivers digital I/O coupled with large on-board memory. It features user-defined power-up states, start and stop triggering, and pattern and change detection. You can operate the 32 lines as individually configurable single-line I/O, or as 8, 16, or 32-bit ports for pattern I/O and handshaking.
Datasheet
Description
The PXI-6534 is a pxi from National Instruments. Additional Features: 32 (5 V/TTL) digital I/O lines 32 MB on-board memory per data path For PXI/CompactPCI systems NI-DAQ driver with configuration utility for easy setup Pattern I/O and handshaked I/O up to 80 Mbytes/s Start and stop triggering; pattern and change detection The PXI-6534 is a high-speed, 32-bit, parallel digital I/O interface for PXI/CompactPCI. It performs pattern I/O and high-speed data transfer using a wide range of handshaking protocols at speeds up to 80 Mbytes/s. The PXI-6534 delivers digital I/O coupled with large on-board memory. It features user-defined power-up states, start and stop triggering, and pattern and change detection. You can operate the 32 lines as individually configurable single-line I/O, or as 8, 16, or 32-bit ports for pattern I/O and handshaking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-6534 is a pxi from National Instruments. Additional Features: 32 (5 V/TTL) digital I/O lines 32 MB on-board memory per data path For PXI/CompactPCI systems NI-DAQ driver with configuration utility for easy setup Pattern I/O and handshaked I/O up to 80 Mbytes/s Start and stop triggering; pattern and change detection The PXI-6534 is a high-speed, 32-bit, parallel digital I/O interface for PXI/CompactPCI. It performs pattern I/O and high-speed data transfer using a wide range of handshaking protocols at speeds up to 80 Mbytes/s. The PXI-6534 delivers digital I/O coupled with large on-board memory. It features user-defined power-up states, start and stop triggering, and pattern and change detection. You can operate the 32 lines as individually configurable single-line I/O, or as 8, 16, or 32-bit ports for pattern I/O and handshaking.

The PXI-6534 is a pxi from National Instruments.

Additional Features:

  • 32 (5 V/TTL) digital I/O lines
  • 32 MB on-board memory per data path
  • For PXI/CompactPCI systems
  • NI-DAQ driver with configuration utility for easy setup
  • Pattern I/O and handshaked I/O up to 80 Mbytes/s
  • Start and stop triggering; pattern and change detection

The PXI-6534 is a high-speed, 32-bit, parallel digital I/O interface for PXI/CompactPCI. It performs pattern I/O and high-speed data transfer using a wide range of handshaking protocols at speeds up to 80 Mbytes/s. The PXI-6534 delivers digital I/O coupled with large on-board memory. It features user-defined power-up states, start and stop triggering, and pattern and change detection. You can operate the 32 lines as individually configurable single-line I/O, or as 8, 16, or 32-bit ports for pattern I/O and handshaking.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6534
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-4413 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller - PXIe-3975 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
AceXtreme™ MIL-STD-1553 Card (DABD) - BU-67112 - Data Device Corporation (DDC)
Specs
Product Type Interface / Adapter
Technology PCI Express
View Details