NI PXI PXI-5142

Description
The PXI-5142 is a pxi from National Instruments. Additional Features: 100 MS/s real-time, up to 2.0 GS/s equivalent-time sampling 14-bit resolution on 2 simultaneously sampled channels 100 MHz bandwidth with noise and antialias filters Quadrature digital downconversion (DDC) with up to 40 MHz IF bandwidth Baseband I/Q decimation with alias protection General-purpose alias-protected decimation for all sample rates The National Instruments PXI-5142 is a 100 MS/s digitizer with onboard signal processing (OSP). OSP functions include quadrature digital downconversion (DDC), real digital downconversion, and antialias filtering for baseband I/Q decimation and general-purpose applications. The PXI-5142, ideal for communications applications, is also suited for a wide variety of applications in automotive, scientific research, military/aerospace, and consumer electronics. With the large dynamic range, software-selectable 50 ω or 1 Mω input, ranges from 200 mV to 20 V, and ability to acquire more than a half million waveforms in onboard memory, the PXI-5142 is ideal for both time and frequency-domain analysis.
Datasheet
Description
The PXI-5142 is a pxi from National Instruments. Additional Features: 100 MS/s real-time, up to 2.0 GS/s equivalent-time sampling 14-bit resolution on 2 simultaneously sampled channels 100 MHz bandwidth with noise and antialias filters Quadrature digital downconversion (DDC) with up to 40 MHz IF bandwidth Baseband I/Q decimation with alias protection General-purpose alias-protected decimation for all sample rates The National Instruments PXI-5142 is a 100 MS/s digitizer with onboard signal processing (OSP). OSP functions include quadrature digital downconversion (DDC), real digital downconversion, and antialias filtering for baseband I/Q decimation and general-purpose applications. The PXI-5142, ideal for communications applications, is also suited for a wide variety of applications in automotive, scientific research, military/aerospace, and consumer electronics. With the large dynamic range, software-selectable 50 ω or 1 Mω input, ranges from 200 mV to 20 V, and ability to acquire more than a half million waveforms in onboard memory, the PXI-5142 is ideal for both time and frequency-domain analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-5142 is a pxi from National Instruments. Additional Features: 100 MS/s real-time, up to 2.0 GS/s equivalent-time sampling 14-bit resolution on 2 simultaneously sampled channels 100 MHz bandwidth with noise and antialias filters Quadrature digital downconversion (DDC) with up to 40 MHz IF bandwidth Baseband I/Q decimation with alias protection General-purpose alias-protected decimation for all sample rates The National Instruments PXI-5142 is a 100 MS/s digitizer with onboard signal processing (OSP). OSP functions include quadrature digital downconversion (DDC), real digital downconversion, and antialias filtering for baseband I/Q decimation and general-purpose applications. The PXI-5142, ideal for communications applications, is also suited for a wide variety of applications in automotive, scientific research, military/aerospace, and consumer electronics. With the large dynamic range, software-selectable 50 ω or 1 Mω input, ranges from 200 mV to 20 V, and ability to acquire more than a half million waveforms in onboard memory, the PXI-5142 is ideal for both time and frequency-domain analysis.

The PXI-5142 is a pxi from National Instruments.

Additional Features:

  • 100 MS/s real-time, up to 2.0 GS/s equivalent-time sampling
  • 14-bit resolution on 2 simultaneously sampled channels
  • 100 MHz bandwidth with noise and antialias filters
  • Quadrature digital downconversion (DDC) with up to 40 MHz IF bandwidth
  • Baseband I/Q decimation with alias protection
  • General-purpose alias-protected decimation for all sample rates

The National Instruments PXI-5142 is a 100 MS/s digitizer with onboard signal processing (OSP). OSP functions include quadrature digital downconversion (DDC), real digital downconversion, and antialias filtering for baseband I/Q decimation and general-purpose applications. The PXI-5142, ideal for communications applications, is also suited for a wide variety of applications in automotive, scientific research, military/aerospace, and consumer electronics. With the large dynamic range, software-selectable 50 Ω or 1 MΩ input, ranges from 200 mV to 20 V, and ability to acquire more than a half million waveforms in onboard memory, the PXI-5142 is ideal for both time and frequency-domain analysis.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-5142
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7014 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U Intel® Core™ i5-520E 2.4 GHz Dual-Core Processor-based PXI Express Controller - PXIe-3975 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
AceXtreme® MIL-STD-1553 PCI and cPCI Card (DABD) - BU-67110i/T - Data Device Corporation (DDC)
Specs
Product Type Development Board
Operating System Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details