NI PXI PXI-1025

Description
The PXI-1025 is a pxi from National Instruments. Additional Features: Compact Size Rugged Dual-Chassis Structure 10.4 Active Matrix LCD Filtered Forced-Air Cooling 8 Peripheral Slots for 3U PXI Operating Temperature: 0° to 50°C Non-Operating Temperature: -20° to 70°C Operating Shock: 30g 11ms 1/2 sine Operating Vibration: 5-500 Hz 0.3g Operating Non-Condensing Humidity: 10-90% The PXI-1025 MegaPAC is the first portable PXI computer platform designed with the utility, ruggedness, modularity, and expandability needed for demanding test and measurement, instrumentation, and communications applications. With eight expansion slots and 350W peak power, the fully self-contained PXI-1025 constitutes a complete high-performance measurement and automation system in a compact package. The PXI-1025 was jointly developed by National Instruments and Dolch Computer Systems.
Datasheet
Description
The PXI-1025 is a pxi from National Instruments. Additional Features: Compact Size Rugged Dual-Chassis Structure 10.4 Active Matrix LCD Filtered Forced-Air Cooling 8 Peripheral Slots for 3U PXI Operating Temperature: 0° to 50°C Non-Operating Temperature: -20° to 70°C Operating Shock: 30g 11ms 1/2 sine Operating Vibration: 5-500 Hz 0.3g Operating Non-Condensing Humidity: 10-90% The PXI-1025 MegaPAC is the first portable PXI computer platform designed with the utility, ruggedness, modularity, and expandability needed for demanding test and measurement, instrumentation, and communications applications. With eight expansion slots and 350W peak power, the fully self-contained PXI-1025 constitutes a complete high-performance measurement and automation system in a compact package. The PXI-1025 was jointly developed by National Instruments and Dolch Computer Systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-1025 is a pxi from National Instruments. Additional Features: Compact Size Rugged Dual-Chassis Structure 10.4 Active Matrix LCD Filtered Forced-Air Cooling 8 Peripheral Slots for 3U PXI Operating Temperature: 0° to 50°C Non-Operating Temperature: -20° to 70°C Operating Shock: 30g 11ms 1/2 sine Operating Vibration: 5-500 Hz 0.3g Operating Non-Condensing Humidity: 10-90% The PXI-1025 MegaPAC is the first portable PXI computer platform designed with the utility, ruggedness, modularity, and expandability needed for demanding test and measurement, instrumentation, and communications applications. With eight expansion slots and 350W peak power, the fully self-contained PXI-1025 constitutes a complete high-performance measurement and automation system in a compact package. The PXI-1025 was jointly developed by National Instruments and Dolch Computer Systems.

The PXI-1025 is a pxi from National Instruments.

Additional Features:

  • Compact Size
  • Rugged Dual-Chassis Structure
  • 10.4 Active Matrix LCD
  • Filtered Forced-Air Cooling
  • 8 Peripheral Slots for 3U PXI
  • Operating Temperature: 0° to 50°C
  • Non-Operating Temperature: -20° to 70°C
  • Operating Shock: 30g 11ms 1/2 sine
  • Operating Vibration: 5-500 Hz 0.3g
  • Operating Non-Condensing Humidity: 10-90%

The PXI-1025 MegaPAC is the first portable PXI computer platform designed with the utility, ruggedness, modularity, and expandability needed for demanding test and measurement, instrumentation, and communications applications. With eight expansion slots and 350W peak power, the fully self-contained PXI-1025 constitutes a complete high-performance measurement and automation system in a compact package. The PXI-1025 was jointly developed by National Instruments and Dolch Computer Systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-1025
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
PXI Express Data Acquisition Platform, PXIe Instruments – EMX Family - EMX-7519 - AMETEK Programmable Power
Specs
Product Type Interface / Adapter
Technology PXI
View Details
3U Intel® Celeron® 2000E 2.2GHz Processor-Based PXI Controller - PXI-3930 - ADLINK Technology Inc.
Specs
Technology PXI
Card Format 3 U Eurocard
View Details
MIL-STD-1553 CompactPCI® Card (DABD) - BU-65569T - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor
Operating System WIN95/98; Windows NT; Windows 2000; Windows® XP; LINUX; VxWorks®
Technology CompactPCI
View Details