NI PXI PXI-5122

Description
The PXI-5122 is a pxi from National Instruments. Additional Features: 100 MHz, 100 MS/s, 14-Bit PXI Oscilloscope 2 channels simultaneously sampled at 14-bit resolution 100 MS/s real-time and 2.0 GS/s random interleaved sampling 100 MHz bandwidth 50 ω or 1 Mω input impedance 200 mV to 20 V input range 75 dBc SFDR and 62 dB SINAD Memory options from 8 to 512 MB per channel Edge, window, hysteresis, video, and digital triggering with 100 ps timestamping The PXI-5122 high-resolution PXI oscilloscope has two channels with flexible settings for coupling, impedance, voltage range, and filtering. PXI Oscilloscopes also feature a number of triggering modes, deep onboard memory, and an instrument driver that includes data streaming and analysis functions. This device is ideal for both time-domain and frequency-domain applications that require high-resolution, low-noise measurements with up to 100 MS/s and 100 MHz of analog bandwidth. The PXI-5122 also features PXI synchronization and data streaming capabilities.
Datasheet
Description
The PXI-5122 is a pxi from National Instruments. Additional Features: 100 MHz, 100 MS/s, 14-Bit PXI Oscilloscope 2 channels simultaneously sampled at 14-bit resolution 100 MS/s real-time and 2.0 GS/s random interleaved sampling 100 MHz bandwidth 50 ω or 1 Mω input impedance 200 mV to 20 V input range 75 dBc SFDR and 62 dB SINAD Memory options from 8 to 512 MB per channel Edge, window, hysteresis, video, and digital triggering with 100 ps timestamping The PXI-5122 high-resolution PXI oscilloscope has two channels with flexible settings for coupling, impedance, voltage range, and filtering. PXI Oscilloscopes also feature a number of triggering modes, deep onboard memory, and an instrument driver that includes data streaming and analysis functions. This device is ideal for both time-domain and frequency-domain applications that require high-resolution, low-noise measurements with up to 100 MS/s and 100 MHz of analog bandwidth. The PXI-5122 also features PXI synchronization and data streaming capabilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-5122 is a pxi from National Instruments. Additional Features: 100 MHz, 100 MS/s, 14-Bit PXI Oscilloscope 2 channels simultaneously sampled at 14-bit resolution 100 MS/s real-time and 2.0 GS/s random interleaved sampling 100 MHz bandwidth 50 ω or 1 Mω input impedance 200 mV to 20 V input range 75 dBc SFDR and 62 dB SINAD Memory options from 8 to 512 MB per channel Edge, window, hysteresis, video, and digital triggering with 100 ps timestamping The PXI-5122 high-resolution PXI oscilloscope has two channels with flexible settings for coupling, impedance, voltage range, and filtering. PXI Oscilloscopes also feature a number of triggering modes, deep onboard memory, and an instrument driver that includes data streaming and analysis functions. This device is ideal for both time-domain and frequency-domain applications that require high-resolution, low-noise measurements with up to 100 MS/s and 100 MHz of analog bandwidth. The PXI-5122 also features PXI synchronization and data streaming capabilities.

The PXI-5122 is a pxi from National Instruments.

Additional Features:

  • 100 MHz, 100 MS/s, 14-Bit PXI Oscilloscope
  • 2 channels simultaneously sampled at 14-bit resolution
  • 100 MS/s real-time and 2.0 GS/s random interleaved sampling
  • 100 MHz bandwidth
  • 50 Ω or 1 MΩ input impedance
  • 200 mV to 20 V input range
  • 75 dBc SFDR and 62 dB SINAD
  • Memory options from 8 to 512 MB per channel
  • Edge, window, hysteresis, video, and digital triggering with 100 ps timestamping

The PXI-5122 high-resolution PXI oscilloscope has two channels with flexible settings for coupling, impedance, voltage range, and filtering. PXI Oscilloscopes also feature a number of triggering modes, deep onboard memory, and an instrument driver that includes data streaming and analysis functions. This device is ideal for both time-domain and frequency-domain applications that require high-resolution, low-noise measurements with up to 100 MS/s and 100 MHz of analog bandwidth. The PXI-5122 also features PXI synchronization and data streaming capabilities.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-5122
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-6111-SMB - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details
AceXtreme™ MIL-STD-1553 Card (DABD) - BU-67112 - Data Device Corporation (DDC)
Specs
Product Type Interface / Adapter
Technology PCI Express
View Details