NI PXI PXI-6561

Description
The PXI-6561 is a pxi from National Instruments. Additional Features: 200 Mb/s maximum data rate in double data rate (DDR) mode 100 MHz maximum clock rate LVDS Signaling for fast clock rates and low power consumption 16 channels per channel direction control (single data rate mode) 2, 16, or 128 Mb channel onboard memory Interactive waveform and script editor software Syncronization and Memory Core (SMC) for tight syncronization with other SMC-based devices The National Instrument PXI-6561 is a 200 Mb/s digital waveform generator/analyzer, for interfacing to LVDS digital electronics. This module features a 200 MHz clock rate, single and double data rate modes, 16 channels with per-channel direction control (in single data rate mode) and deep onboard memory with triggering and pattern sequencing. You can also use the module with the NI Digital Waveform Editor, an interactive software tool for creating and editing digital waveforms. With the SMC, you can create mixed-signal test systems with digitizers, arbitrary waveform generators, and other digital waveform generator/analyzers, or you can synchronize multiple digital devices to build low-skew multichannel systems for interfacing to high-pin-count digital ICs and electronics.
Description
The PXI-6561 is a pxi from National Instruments. Additional Features: 200 Mb/s maximum data rate in double data rate (DDR) mode 100 MHz maximum clock rate LVDS Signaling for fast clock rates and low power consumption 16 channels per channel direction control (single data rate mode) 2, 16, or 128 Mb channel onboard memory Interactive waveform and script editor software Syncronization and Memory Core (SMC) for tight syncronization with other SMC-based devices The National Instrument PXI-6561 is a 200 Mb/s digital waveform generator/analyzer, for interfacing to LVDS digital electronics. This module features a 200 MHz clock rate, single and double data rate modes, 16 channels with per-channel direction control (in single data rate mode) and deep onboard memory with triggering and pattern sequencing. You can also use the module with the NI Digital Waveform Editor, an interactive software tool for creating and editing digital waveforms. With the SMC, you can create mixed-signal test systems with digitizers, arbitrary waveform generators, and other digital waveform generator/analyzers, or you can synchronize multiple digital devices to build low-skew multichannel systems for interfacing to high-pin-count digital ICs and electronics.

Suppliers

Company
Product
Description
Supplier Links
The PXI-6561 is a pxi from National Instruments. Additional Features: 200 Mb/s maximum data rate in double data rate (DDR) mode 100 MHz maximum clock rate LVDS Signaling for fast clock rates and low power consumption 16 channels per channel direction control (single data rate mode) 2, 16, or 128 Mb channel onboard memory Interactive waveform and script editor software Syncronization and Memory Core (SMC) for tight syncronization with other SMC-based devices The National Instrument PXI-6561 is a 200 Mb/s digital waveform generator/analyzer, for interfacing to LVDS digital electronics. This module features a 200 MHz clock rate, single and double data rate modes, 16 channels with per-channel direction control (in single data rate mode) and deep onboard memory with triggering and pattern sequencing. You can also use the module with the NI Digital Waveform Editor, an interactive software tool for creating and editing digital waveforms. With the SMC, you can create mixed-signal test systems with digitizers, arbitrary waveform generators, and other digital waveform generator/analyzers, or you can synchronize multiple digital devices to build low-skew multichannel systems for interfacing to high-pin-count digital ICs and electronics.

The PXI-6561 is a pxi from National Instruments.

Additional Features:

  • 200 Mb/s maximum data rate in double data rate (DDR) mode
  • 100 MHz maximum clock rate
  • LVDS Signaling for fast clock rates and low power consumption
  • 16 channels per channel direction control (single data rate mode)
  • 2, 16, or 128 Mb channel onboard memory
  • Interactive waveform and script editor software
  • Syncronization and Memory Core (SMC) for tight syncronization with other SMC-based devices

The National Instrument PXI-6561 is a 200 Mb/s digital waveform generator/analyzer, for interfacing to LVDS digital electronics. This module features a 200 MHz clock rate, single and double data rate modes, 16 channels with per-channel direction control (in single data rate mode) and deep onboard memory with triggering and pattern sequencing. You can also use the module with the NI Digital Waveform Editor, an interactive software tool for creating and editing digital waveforms. With the SMC, you can create mixed-signal test systems with digitizers, arbitrary waveform generators, and other digital waveform generator/analyzers, or you can synchronize multiple digital devices to build low-skew multichannel systems for interfacing to high-pin-count digital ICs and electronics.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-6561
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-4410 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
Card Format 3 U Eurocard
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
175 Watt AC-DC CompactPCI Power Supply - TPAC175 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Analog Input CompactPCI Board, Simultaneous Conversion - AcPC341 - Acromag, Inc.
Specs
Product Type Sample and Hold Input Board
Operating System WIN95/98; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details