NI PXI PXI-8420

Description
The PXI-8420 is a pxi from National Instruments. Additional Features: Compatible with standard PC serial port Full Windows 2000/NT/Me/9x Plug and Play compatibility for switchless configuration 2, 4, 8 or 16 ports Handles RTS/CTS hardware handshake lines 460 kb/s maximum transfer rates 64 B transmit and receive FIFOs Interrupt sharing between ports 2,000 V isolation RS-232 NI-SDS for Windows 2000/NT/Me/9x LabVIEW Measurement Studio The National Instruments PXI-8420 serial interface module for PXI and CompactPCI is a asynchronous serial interface for communicating with RS-232, RS-485, and RS-422 serial devices.
Datasheet
Description
The PXI-8420 is a pxi from National Instruments. Additional Features: Compatible with standard PC serial port Full Windows 2000/NT/Me/9x Plug and Play compatibility for switchless configuration 2, 4, 8 or 16 ports Handles RTS/CTS hardware handshake lines 460 kb/s maximum transfer rates 64 B transmit and receive FIFOs Interrupt sharing between ports 2,000 V isolation RS-232 NI-SDS for Windows 2000/NT/Me/9x LabVIEW Measurement Studio The National Instruments PXI-8420 serial interface module for PXI and CompactPCI is a asynchronous serial interface for communicating with RS-232, RS-485, and RS-422 serial devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The PXI-8420 is a pxi from National Instruments. Additional Features: Compatible with standard PC serial port Full Windows 2000/NT/Me/9x Plug and Play compatibility for switchless configuration 2, 4, 8 or 16 ports Handles RTS/CTS hardware handshake lines 460 kb/s maximum transfer rates 64 B transmit and receive FIFOs Interrupt sharing between ports 2,000 V isolation RS-232 NI-SDS for Windows 2000/NT/Me/9x LabVIEW Measurement Studio The National Instruments PXI-8420 serial interface module for PXI and CompactPCI is a asynchronous serial interface for communicating with RS-232, RS-485, and RS-422 serial devices.

The PXI-8420 is a pxi from National Instruments.

Additional Features:

  • Compatible with standard PC serial port
  • Full Windows 2000/NT/Me/9x Plug and Play compatibility for switchless configuration
  • 2, 4, 8 or 16 ports
  • Handles RTS/CTS hardware handshake lines
  • 460 kb/s maximum transfer rates
  • 64 B transmit and receive FIFOs
  • Interrupt sharing between ports
  • 2,000 V isolation
  • RS-232
  • NI-SDS for Windows 2000/NT/Me/9x
  • LabVIEW
  • Measurement Studio

The National Instruments PXI-8420 serial interface module for PXI and CompactPCI is a asynchronous serial interface for communicating with RS-232, RS-485, and RS-422 serial devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-8420
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMX Family (PXI Express) - SMX-4414 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
300 Watt AC-DC CompactPCI Power Supply - TPAC300 Series - Total Power International, Inc.
Specs
Product Type Power Supply
CE / FCC Certified CE / FCC Certified
Technology CompactPCI
View Details
Multifunction 3U cPCI Board - AcPC730 - Acromag, Inc.
Specs
Product Type Multifunction I/O Board
Operating System WIN95/98; Windows NT; Windows 2000; LINUX; QNX Support; VxWorks®
Technology CompactPCI
View Details