NI PXI PXI-5441

Description
The PXI-5441 is a pxi from National Instruments. Additional Features: Carrier frequencies up to 43 MHz with 355 nHz resolution Quadrature digital upconversion FIR and CIC interpolation filters 16-bit resolution, 100 MS/s sampling rate 400 MS/s effective sampling rate with DAC interpolation 32, 256, 512 MB of onboard memory Multimodule synchronization with < 20 psrms skew Continuous data streaming up to 100 MB/s Operating Systems: Windows 2000/NT/XP Calibration: Gain and offset self-calibration; 2 year external calibration cycle The PXI-5441 is a 43 MHz arbitrary waveform generator capable of generating user-defined, arbitrary waveforms, standard functions including sine, square, triangle, and ramp, as well as signals that require onboard signal processing. Some of these signal processing operations include FIR and CIC interpolation filters, digtal prefilter gain, numerically-controll ed oscillator, and I/Q mixing for quadrature digital upcoversion. The PXI-5441 also features advanced synchronization and data streaming capabilities.
Description
The PXI-5441 is a pxi from National Instruments. Additional Features: Carrier frequencies up to 43 MHz with 355 nHz resolution Quadrature digital upconversion FIR and CIC interpolation filters 16-bit resolution, 100 MS/s sampling rate 400 MS/s effective sampling rate with DAC interpolation 32, 256, 512 MB of onboard memory Multimodule synchronization with < 20 psrms skew Continuous data streaming up to 100 MB/s Operating Systems: Windows 2000/NT/XP Calibration: Gain and offset self-calibration; 2 year external calibration cycle The PXI-5441 is a 43 MHz arbitrary waveform generator capable of generating user-defined, arbitrary waveforms, standard functions including sine, square, triangle, and ramp, as well as signals that require onboard signal processing. Some of these signal processing operations include FIR and CIC interpolation filters, digtal prefilter gain, numerically-controll ed oscillator, and I/Q mixing for quadrature digital upcoversion. The PXI-5441 also features advanced synchronization and data streaming capabilities.

Suppliers

Company
Product
Description
Supplier Links
The PXI-5441 is a pxi from National Instruments. Additional Features: Carrier frequencies up to 43 MHz with 355 nHz resolution Quadrature digital upconversion FIR and CIC interpolation filters 16-bit resolution, 100 MS/s sampling rate 400 MS/s effective sampling rate with DAC interpolation 32, 256, 512 MB of onboard memory Multimodule synchronization with < 20 psrms skew Continuous data streaming up to 100 MB/s Operating Systems: Windows 2000/NT/XP Calibration: Gain and offset self-calibration; 2 year external calibration cycle The PXI-5441 is a 43 MHz arbitrary waveform generator capable of generating user-defined, arbitrary waveforms, standard functions including sine, square, triangle, and ramp, as well as signals that require onboard signal processing. Some of these signal processing operations include FIR and CIC interpolation filters, digtal prefilter gain, numerically-controll ed oscillator, and I/Q mixing for quadrature digital upcoversion. The PXI-5441 also features advanced synchronization and data streaming capabilities.

The PXI-5441 is a pxi from National Instruments.

Additional Features:

  • Carrier frequencies up to 43 MHz with 355 nHz resolution
  • Quadrature digital upconversion
  • FIR and CIC interpolation filters
  • 16-bit resolution, 100 MS/s sampling rate
  • 400 MS/s effective sampling rate with DAC interpolation
  • 32, 256, 512 MB of onboard memory
  • Multimodule synchronization with < 20 psrms skew
  • Continuous data streaming up to 100 MB/s
  • Operating Systems: Windows 2000/NT/XP
  • Calibration: Gain and offset self-calibration; 2 year external calibration cycle

The PXI-5441 is a 43 MHz arbitrary waveform generator capable of generating user-defined, arbitrary waveforms, standard functions including sine, square, triangle, and ramp, as well as signals that require onboard signal processing. Some of these signal processing operations include FIR and CIC interpolation filters, digtal prefilter gain, numerically-controlled oscillator, and I/Q mixing for quadrature digital upcoversion. The PXI-5441 also features advanced synchronization and data streaming capabilities.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category CompactPCI and PXI Products
Product Number PXI-5441
Product Name PXI
Unlock Full Specs
to access all available technical data

Similar Products

3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card -  - Advantech
Specs
Technology CompactPCI
Card Format 3 U Eurocard
View Details
Modular Switching Devices, SMX Family (PXI Express) - SMX-4414 - AMETEK Programmable Power
Specs
Product Type Switch
Technology PXI
View Details
PAX 52xG4 Gen 4 Advanced Fabric PCIe Switch - PM42052 - Microchip Technology, Inc.
Specs
Product Type Switch
View Details
3U Intel® Core™ i7-4700EQ Quad-Core Processor-based PXI Express Controller - PXIe-3985 - ADLINK Technology Inc.
Specs
Technology PXI Express
Card Format 3 U Eurocard
View Details