ValueTronics International, Inc. VXI E1361A

Description
The E1361A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based VXI Multiple inputs connect to multiple outputs Flexible dual 2 x 4 or single 4 x 4 2-wire matrix 250 V, 1 A DC or AC signal switching, latching relays Modules connect for larger matrixes Each crosspoint switches two-wire, Hi and Low The Agilent E1361A is a B-size, 1-slot, register-based VXI module. It consists of 16 latching relays arranged as a 4 x 4 matrix. The 4 x 4 matrix can be reconfigured as a dual 2 x 4 matrix by removing factory-installed jumpers. Capable of switching voltages up to 250 VDC and 354 Vpk, the Agilent E1361A Relay Matrix Switch has the highest voltage rating of any Agilent matrix module. All relays remain in their programmed state during power-down and are reset at power-on. After reset, all relays are open. Each crosspoint switches 2-wire, Hi and Lo. The Agilent E1361A can be reconfigured as an 8:1, 2-wire multiplexer.
Datasheet
Description
The E1361A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based VXI Multiple inputs connect to multiple outputs Flexible dual 2 x 4 or single 4 x 4 2-wire matrix 250 V, 1 A DC or AC signal switching, latching relays Modules connect for larger matrixes Each crosspoint switches two-wire, Hi and Low The Agilent E1361A is a B-size, 1-slot, register-based VXI module. It consists of 16 latching relays arranged as a 4 x 4 matrix. The 4 x 4 matrix can be reconfigured as a dual 2 x 4 matrix by removing factory-installed jumpers. Capable of switching voltages up to 250 VDC and 354 Vpk, the Agilent E1361A Relay Matrix Switch has the highest voltage rating of any Agilent matrix module. All relays remain in their programmed state during power-down and are reset at power-on. After reset, all relays are open. Each crosspoint switches 2-wire, Hi and Lo. The Agilent E1361A can be reconfigured as an 8:1, 2-wire multiplexer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1361A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based VXI Multiple inputs connect to multiple outputs Flexible dual 2 x 4 or single 4 x 4 2-wire matrix 250 V, 1 A DC or AC signal switching, latching relays Modules connect for larger matrixes Each crosspoint switches two-wire, Hi and Low The Agilent E1361A is a B-size, 1-slot, register-based VXI module. It consists of 16 latching relays arranged as a 4 x 4 matrix. The 4 x 4 matrix can be reconfigured as a dual 2 x 4 matrix by removing factory-installed jumpers. Capable of switching voltages up to 250 VDC and 354 Vpk, the Agilent E1361A Relay Matrix Switch has the highest voltage rating of any Agilent matrix module. All relays remain in their programmed state during power-down and are reset at power-on. After reset, all relays are open. Each crosspoint switches 2-wire, Hi and Lo. The Agilent E1361A can be reconfigured as an 8:1, 2-wire multiplexer.

The E1361A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based VXI
  • Multiple inputs connect to multiple outputs
  • Flexible dual 2 x 4 or single 4 x 4 2-wire matrix
  • 250 V, 1 A DC or AC signal switching, latching relays
  • Modules connect for larger matrixes
  • Each crosspoint switches two-wire, Hi and Low

The Agilent E1361A is a B-size, 1-slot, register-based VXI module. It consists of 16 latching relays arranged as a 4 x 4 matrix. The 4 x 4 matrix can be reconfigured as a dual 2 x 4 matrix by removing factory-installed jumpers. Capable of switching voltages up to 250 VDC and 354 Vpk, the Agilent E1361A Relay Matrix Switch has the highest voltage rating of any Agilent matrix module. All relays remain in their programmed state during power-down and are reset at power-on. After reset, all relays are open. Each crosspoint switches 2-wire, Hi and Lo. The Agilent E1361A can be reconfigured as an 8:1, 2-wire multiplexer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1361A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP6006 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
3U OpenVPX PCIe/ Ethernet hybrid switch - MIC-6030 - Advantech
Specs
Product Type Switch
Technology VPX
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
P217 Rugged/Mil 3U VMEbus Power Supply Board -  - Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details