ValueTronics International, Inc. VXI E1413C

Description
The E1413C is a VXI from Agilent. Additional Features: Single Slot, C-Size VXI Module 64-Ch High-Speed A/D Converter Scans 100k Samples / Second Eight SCP Module Slots The Agilent Technologies E1413C 64-Channel Scanning A/D is a C-size, 1-slot, register-based VXI module. It is designed for high-performance data acquisition and computer-aided test applications. The key requirements of these applications are high-speed scanning, 16-bit resolution, high accuracy (0.01% of reading), 4 mV to 16 V full-scale input (60 V with Agilent E1513A attenuator SCP), 64 kSa dual-ported FIFO buffer for fast data transfers, current value buffer for on-line monitoring, and automatic self-calibration.
Datasheet
Description
The E1413C is a VXI from Agilent. Additional Features: Single Slot, C-Size VXI Module 64-Ch High-Speed A/D Converter Scans 100k Samples / Second Eight SCP Module Slots The Agilent Technologies E1413C 64-Channel Scanning A/D is a C-size, 1-slot, register-based VXI module. It is designed for high-performance data acquisition and computer-aided test applications. The key requirements of these applications are high-speed scanning, 16-bit resolution, high accuracy (0.01% of reading), 4 mV to 16 V full-scale input (60 V with Agilent E1513A attenuator SCP), 64 kSa dual-ported FIFO buffer for fast data transfers, current value buffer for on-line monitoring, and automatic self-calibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1413C is a VXI from Agilent. Additional Features: Single Slot, C-Size VXI Module 64-Ch High-Speed A/D Converter Scans 100k Samples / Second Eight SCP Module Slots The Agilent Technologies E1413C 64-Channel Scanning A/D is a C-size, 1-slot, register-based VXI module. It is designed for high-performance data acquisition and computer-aided test applications. The key requirements of these applications are high-speed scanning, 16-bit resolution, high accuracy (0.01% of reading), 4 mV to 16 V full-scale input (60 V with Agilent E1513A attenuator SCP), 64 kSa dual-ported FIFO buffer for fast data transfers, current value buffer for on-line monitoring, and automatic self-calibration.

The E1413C is a VXI from Agilent.

Additional Features:

  • Single Slot, C-Size VXI Module
  • 64-Ch High-Speed A/D Converter
  • Scans 100k Samples / Second
  • Eight SCP Module Slots

The Agilent Technologies E1413C 64-Channel Scanning A/D is a C-size, 1-slot, register-based VXI module. It is designed for high-performance data acquisition and computer-aided test applications. The key requirements of these applications are high-speed scanning, 16-bit resolution, high accuracy (0.01% of reading), 4 mV to 16 V full-scale input (60 V with Agilent E1513A attenuator SCP), 64 kSa dual-ported FIFO buffer for fast data transfers, current value buffer for on-line monitoring, and automatic self-calibration.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1413C
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP1200 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
F Series 48 Pin Extender Card - C-2000-F48 - FKN Systek, Inc.
Specs
Product Type Extender
View Details
3U VPX AMD (formerly Xilinx) Kintex® UltraScale™ FPGA-Based Fiber-Optic I/O Module - XPedite2570 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Product Type Bus Interface / Adapter
Technology VPX
View Details