ValueTronics International, Inc. VXI E1439A

Description
The E1439A is a VXI from Agilent. Additional Features: 36 MHz input bandwidth centered at 70 MHz -90 dBfs spurious-free dynamic range Anti-alias filter and signal conditioning 18MB RAM FIFO memory (expandable to 1.2 GB) 2.5 Gigabit/second FPDP (E1439B) Local bus and VXIbus outputs Multi-channel compatible VXI plug&play compatible Single-slot, C-size module The Agilent E1439A is ideal for applications in RF signal acquisition, analysis and high resolution ATE. It has a baseband input and a 70 MHz IF input, both with 36 MHz bandwidth. The single-channel 95 MSa/s digitizer combines exceptional spurious-free dynamic range with alias-protected signal conditioning, center-frequency tunable digital filters, and a large signal capture memory, all in a single-wide C-size VXI module.
Datasheet
Description
The E1439A is a VXI from Agilent. Additional Features: 36 MHz input bandwidth centered at 70 MHz -90 dBfs spurious-free dynamic range Anti-alias filter and signal conditioning 18MB RAM FIFO memory (expandable to 1.2 GB) 2.5 Gigabit/second FPDP (E1439B) Local bus and VXIbus outputs Multi-channel compatible VXI plug&play compatible Single-slot, C-size module The Agilent E1439A is ideal for applications in RF signal acquisition, analysis and high resolution ATE. It has a baseband input and a 70 MHz IF input, both with 36 MHz bandwidth. The single-channel 95 MSa/s digitizer combines exceptional spurious-free dynamic range with alias-protected signal conditioning, center-frequency tunable digital filters, and a large signal capture memory, all in a single-wide C-size VXI module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1439A is a VXI from Agilent. Additional Features: 36 MHz input bandwidth centered at 70 MHz -90 dBfs spurious-free dynamic range Anti-alias filter and signal conditioning 18MB RAM FIFO memory (expandable to 1.2 GB) 2.5 Gigabit/second FPDP (E1439B) Local bus and VXIbus outputs Multi-channel compatible VXI plug&play compatible Single-slot, C-size module The Agilent E1439A is ideal for applications in RF signal acquisition, analysis and high resolution ATE. It has a baseband input and a 70 MHz IF input, both with 36 MHz bandwidth. The single-channel 95 MSa/s digitizer combines exceptional spurious-free dynamic range with alias-protected signal conditioning, center-frequency tunable digital filters, and a large signal capture memory, all in a single-wide C-size VXI module.

The E1439A is a VXI from Agilent.

Additional Features:

  • 36 MHz input bandwidth centered at 70 MHz
  • -90 dBfs spurious-free dynamic range
  • Anti-alias filter and signal conditioning
  • 18MB RAM FIFO memory (expandable to 1.2 GB)
  • 2.5 Gigabit/second FPDP (E1439B)
  • Local bus and VXIbus outputs
  • Multi-channel compatible
  • VXI plug&play compatible
  • Single-slot, C-size module

The Agilent E1439A is ideal for applications in RF signal acquisition, analysis and high resolution ATE. It has a baseband input and a 70 MHz IF input, both with 36 MHz bandwidth. The single-channel 95 MSa/s digitizer combines exceptional spurious-free dynamic range with alias-protected signal conditioning, center-frequency tunable digital filters, and a large signal capture memory, all in a single-wide C-size VXI module.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1439A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP6101 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
VME64 Extension Backplane - NF - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Backplane
CE / FCC Certified CE / FCC Certified
Technology VME64x
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Extender
Technology VME; VME64; VME160; VME320
Card Format 6U x 160mm (B-Size)
View Details