ValueTronics International, Inc. VXI E1332A

Description
The E1332A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Frequency range: 4 MHz Seven counter functions Programmable direct or isolated inputs Programmable digital input filter and trigger levels Two input voltage ranges The Agilent E1332A 4-Channel Counter/Totalizer is a B-size, 1-slot, register-based VXI device. It provides seven counter functions: frequency (up to 4 MHz), period average, pulse width, time interval, totalize, gated totalize, and up/down count.
Datasheet
Description
The E1332A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Frequency range: 4 MHz Seven counter functions Programmable direct or isolated inputs Programmable digital input filter and trigger levels Two input voltage ranges The Agilent E1332A 4-Channel Counter/Totalizer is a B-size, 1-slot, register-based VXI device. It provides seven counter functions: frequency (up to 4 MHz), period average, pulse width, time interval, totalize, gated totalize, and up/down count.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1332A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Frequency range: 4 MHz Seven counter functions Programmable direct or isolated inputs Programmable digital input filter and trigger levels Two input voltage ranges The Agilent E1332A 4-Channel Counter/Totalizer is a B-size, 1-slot, register-based VXI device. It provides seven counter functions: frequency (up to 4 MHz), period average, pulse width, time interval, totalize, gated totalize, and up/down count.

The E1332A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Frequency range: 4 MHz
  • Seven counter functions
  • Programmable direct or isolated inputs
  • Programmable digital input filter and trigger levels
  • Two input voltage ranges

The Agilent E1332A 4-Channel Counter/Totalizer is a B-size, 1-slot, register-based VXI device. It provides seven counter functions: frequency (up to 4 MHz), period average, pulse width, time interval, totalize, gated totalize, and up/down count.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1332A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP7000-25 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
C431 A/D, D/A and Digital I/O VME Board -  - Aitech Defense Systems, Inc.
Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details