ValueTronics International, Inc. VXI E1330B

Description
The E1330B is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Quad 8-bit input or output data ports Interface to industry standard opto-isolator racks Standard GPIO handshake modes Wide variety of output data types Four-port digital input/output module The Agilent E1330B Quad 8-bit Digital Input/Output module is a B-size, 1-slot, register-based VXI device. It is a four-port digital input/output module intended for data communication and digital control. Each 8-bit port is identical consisting of data and handshake/control lines. Each 8-bit port can be configured for output or input and positive or negative true logic. Ports can be combined allowing data transmission using bytes, words (16-bit), and long words (32-bit). Bit data transmissions are also allowed. Three handshake and control lines are provided for each port when using SCPI programming. The flag line from each of the individual ports can be used independently, or they can be combined when using word or long-word data transmission.
Datasheet
Description
The E1330B is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Quad 8-bit input or output data ports Interface to industry standard opto-isolator racks Standard GPIO handshake modes Wide variety of output data types Four-port digital input/output module The Agilent E1330B Quad 8-bit Digital Input/Output module is a B-size, 1-slot, register-based VXI device. It is a four-port digital input/output module intended for data communication and digital control. Each 8-bit port is identical consisting of data and handshake/control lines. Each 8-bit port can be configured for output or input and positive or negative true logic. Ports can be combined allowing data transmission using bytes, words (16-bit), and long words (32-bit). Bit data transmissions are also allowed. Three handshake and control lines are provided for each port when using SCPI programming. The flag line from each of the individual ports can be used independently, or they can be combined when using word or long-word data transmission.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1330B is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Quad 8-bit input or output data ports Interface to industry standard opto-isolator racks Standard GPIO handshake modes Wide variety of output data types Four-port digital input/output module The Agilent E1330B Quad 8-bit Digital Input/Output module is a B-size, 1-slot, register-based VXI device. It is a four-port digital input/output module intended for data communication and digital control. Each 8-bit port is identical consisting of data and handshake/control lines. Each 8-bit port can be configured for output or input and positive or negative true logic. Ports can be combined allowing data transmission using bytes, words (16-bit), and long words (32-bit). Bit data transmissions are also allowed. Three handshake and control lines are provided for each port when using SCPI programming. The flag line from each of the individual ports can be used independently, or they can be combined when using word or long-word data transmission.

The E1330B is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Quad 8-bit input or output data ports
  • Interface to industry standard opto-isolator racks
  • Standard GPIO handshake modes
  • Wide variety of output data types
  • Four-port digital input/output module

The Agilent E1330B Quad 8-bit Digital Input/Output module is a B-size, 1-slot, register-based VXI device. It is a four-port digital input/output module intended for data communication and digital control. Each 8-bit port is identical consisting of data and handshake/control lines. Each 8-bit port can be configured for output or input and positive or negative true logic. Ports can be combined allowing data transmission using bytes, words (16-bit), and long words (32-bit). Bit data transmissions are also allowed. Three handshake and control lines are provided for each port when using SCPI programming. The flag line from each of the individual ports can be used independently, or they can be combined when using word or long-word data transmission.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1330B
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP5002 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Load Boards
Technology VME; VME64; VME160; VME320; VXI
Card Format 6U x 160mm (B-Size)
View Details
Freescale MPC7410 or MPC750 VEM Single Board Computer - MVME5100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details