ValueTronics International, Inc. VXI E1439C

Description
The E1439C is a VXI from Agilent. Additional Features: 0–36 MHz baseband bandwidth 70 MHz IF input –90 dBfs residual spurious-free dynamic range Anti-alias filter and signal conditioning Digital decimation filters with tunable center frequency 144 MB RAM FIFO memory (expandable to 1.2 GB) Multi-channel compatible VXI plug & play compatible Single-slot, C-size module The Agilent E1439C is ideal for RF communication applications.Its 70 MHz IF input connects to common VHF/UHF and μwave tuners.This single-channel 95 MSa/s digitizer combines exceptional spurious-free dynamic range with alias-protection, signal conditioning, center-frequency tunable digital filtering,and a large signal capture memory.
Datasheet
Description
The E1439C is a VXI from Agilent. Additional Features: 0–36 MHz baseband bandwidth 70 MHz IF input –90 dBfs residual spurious-free dynamic range Anti-alias filter and signal conditioning Digital decimation filters with tunable center frequency 144 MB RAM FIFO memory (expandable to 1.2 GB) Multi-channel compatible VXI plug & play compatible Single-slot, C-size module The Agilent E1439C is ideal for RF communication applications.Its 70 MHz IF input connects to common VHF/UHF and μwave tuners.This single-channel 95 MSa/s digitizer combines exceptional spurious-free dynamic range with alias-protection, signal conditioning, center-frequency tunable digital filtering,and a large signal capture memory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1439C is a VXI from Agilent. Additional Features: 0–36 MHz baseband bandwidth 70 MHz IF input –90 dBfs residual spurious-free dynamic range Anti-alias filter and signal conditioning Digital decimation filters with tunable center frequency 144 MB RAM FIFO memory (expandable to 1.2 GB) Multi-channel compatible VXI plug & play compatible Single-slot, C-size module The Agilent E1439C is ideal for RF communication applications.Its 70 MHz IF input connects to common VHF/UHF and μwave tuners.This single-channel 95 MSa/s digitizer combines exceptional spurious-free dynamic range with alias-protection, signal conditioning, center-frequency tunable digital filtering,and a large signal capture memory.

The E1439C is a VXI from Agilent.

Additional Features:

  • 0–36 MHz baseband bandwidth
  • 70 MHz IF input
  • –90 dBfs residual spurious-free dynamic range
  • Anti-alias filter and signal conditioning
  • Digital decimation filters with tunable center frequency
  • 144 MB RAM FIFO memory (expandable to 1.2 GB)
  • Multi-channel compatible
  • VXI plug & play compatible
  • Single-slot, C-size module

The Agilent E1439C is ideal for RF communication applications.Its 70 MHz IF input connects to common VHF/UHF and μwave tuners.This single-channel 95 MSa/s digitizer combines exceptional spurious-free dynamic range with alias-protection, signal conditioning, center-frequency tunable digital filtering,and a large signal capture memory.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1439C
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP2104 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME64
View Details
Switch Modules - VM Series - Cytec Corporation
Specs
Product Type Switch
Technology VME (optional feature); VXI (optional feature)
Card Format 6U x 160mm (B-Size)
View Details