ValueTronics International, Inc. VXI E1697A

Description
The E1697A is a VXI from Agilent. Additional Features: Provides Error Generation Cell Based Implementation Operates in Cell and SONET/SDH Mode Provides Physical Layer Measurements Access to ATM Cells via Parallel Data Ports Traffic Generator: 1 Foreground and 100 Background Channels The Agilent E1697A 155 Mb/s Optical Line Interface generates and analyses ATM cell streams contained within a SONET or SDH framing format. It is a single-slot VXI module that provides test capability at the physical and ATM cell layers for the E4200/E4210 Broadband Series Test System. The unit is capable of operating in both a cell mode and in a SONET/SDH frame mode. This allows the user to not only examine ATM cells mapped into a SONET/SDH frame but also all of the SONET/SDH frame data. Line interface modules not only connect the device or system under test to your Broadband Series Test System, but also provide physical, convergence, and ATM cell testing capabilities. Transmission test functionality includes traffic generation, cell error, loss and delay measurements, and traffic capture and playback. The E4200/E4210 Broadband Series Test System (BSTS) is ideal for R&D engineering, product development, field trials and quality assurance. The industry-standard R&D performance and conformance tester that offers the most transmission and protocol technologies on a single platform, the BSTS is ideal for Frame Relay/ATM interworking testing. You can test both sides of an interworking function or device with a single BSTS since timestamps and statistics are synchronized between all modules in a BSTS chassis, allowing correlation of events and times between physical ports.
Description
The E1697A is a VXI from Agilent. Additional Features: Provides Error Generation Cell Based Implementation Operates in Cell and SONET/SDH Mode Provides Physical Layer Measurements Access to ATM Cells via Parallel Data Ports Traffic Generator: 1 Foreground and 100 Background Channels The Agilent E1697A 155 Mb/s Optical Line Interface generates and analyses ATM cell streams contained within a SONET or SDH framing format. It is a single-slot VXI module that provides test capability at the physical and ATM cell layers for the E4200/E4210 Broadband Series Test System. The unit is capable of operating in both a cell mode and in a SONET/SDH frame mode. This allows the user to not only examine ATM cells mapped into a SONET/SDH frame but also all of the SONET/SDH frame data. Line interface modules not only connect the device or system under test to your Broadband Series Test System, but also provide physical, convergence, and ATM cell testing capabilities. Transmission test functionality includes traffic generation, cell error, loss and delay measurements, and traffic capture and playback. The E4200/E4210 Broadband Series Test System (BSTS) is ideal for R&D engineering, product development, field trials and quality assurance. The industry-standard R&D performance and conformance tester that offers the most transmission and protocol technologies on a single platform, the BSTS is ideal for Frame Relay/ATM interworking testing. You can test both sides of an interworking function or device with a single BSTS since timestamps and statistics are synchronized between all modules in a BSTS chassis, allowing correlation of events and times between physical ports.

Suppliers

Company
Product
Description
Supplier Links
The E1697A is a VXI from Agilent. Additional Features: Provides Error Generation Cell Based Implementation Operates in Cell and SONET/SDH Mode Provides Physical Layer Measurements Access to ATM Cells via Parallel Data Ports Traffic Generator: 1 Foreground and 100 Background Channels The Agilent E1697A 155 Mb/s Optical Line Interface generates and analyses ATM cell streams contained within a SONET or SDH framing format. It is a single-slot VXI module that provides test capability at the physical and ATM cell layers for the E4200/E4210 Broadband Series Test System. The unit is capable of operating in both a cell mode and in a SONET/SDH frame mode. This allows the user to not only examine ATM cells mapped into a SONET/SDH frame but also all of the SONET/SDH frame data. Line interface modules not only connect the device or system under test to your Broadband Series Test System, but also provide physical, convergence, and ATM cell testing capabilities. Transmission test functionality includes traffic generation, cell error, loss and delay measurements, and traffic capture and playback. The E4200/E4210 Broadband Series Test System (BSTS) is ideal for R&D engineering, product development, field trials and quality assurance. The industry-standard R&D performance and conformance tester that offers the most transmission and protocol technologies on a single platform, the BSTS is ideal for Frame Relay/ATM interworking testing. You can test both sides of an interworking function or device with a single BSTS since timestamps and statistics are synchronized between all modules in a BSTS chassis, allowing correlation of events and times between physical ports.

The E1697A is a VXI from Agilent.

Additional Features:

  • Provides Error Generation
  • Cell Based Implementation
  • Operates in Cell and SONET/SDH Mode
  • Provides Physical Layer Measurements
  • Access to ATM Cells via Parallel Data Ports
  • Traffic Generator: 1 Foreground and 100 Background Channels

The Agilent E1697A 155 Mb/s Optical Line Interface generates and analyses ATM cell streams contained within a SONET or SDH framing format. It is a single-slot VXI module that provides test capability at the physical and ATM cell layers for the E4200/E4210 Broadband Series Test System. The unit is capable of operating in both a cell mode and in a SONET/SDH frame mode. This allows the user to not only examine ATM cells mapped into a SONET/SDH frame but also all of the SONET/SDH frame data. Line interface modules not only connect the device or system under test to your Broadband Series Test System, but also provide physical, convergence, and ATM cell testing capabilities. Transmission test functionality includes traffic generation, cell error, loss and delay measurements, and traffic capture and playback.

The E4200/E4210 Broadband Series Test System (BSTS) is ideal for R&D engineering, product development, field trials and quality assurance. The industry-standard R&D performance and conformance tester that offers the most transmission and protocol technologies on a single platform, the BSTS is ideal for Frame Relay/ATM interworking testing. You can test both sides of an interworking function or device with a single BSTS since timestamps and statistics are synchronized between all modules in a BSTS chassis, allowing correlation of events and times between physical ports.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1697A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

3U OpenVPX PCIe/ Ethernet hybrid switch - MIC-6030 - Advantech
Specs
Product Type Switch
Technology VPX
View Details
Modular Instruments, VMIP (VXI) - VM2601 - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Freescale 8548E Processor VME Single Board Computer - MVME4100 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME
View Details
Sub-½ ATR, Conduction- or Convection-Cooled Chassis Supporting Conduction-Cooled VPX and XMC or PMC Modules - XPand6200 Series - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Product Type Bus Interface / Adapter
Technology VPX
View Details