ValueTronics International, Inc. VXI E1750A

Description
The E1750A is a VXI from Agilent. Additional Features: Channel fault alarm Broadband distribution of sinewave signals High port-to-port isolation minimizes crosstalk Built-in AGC eliminates level adjustments Visual channel-status indicators Six buffered outputs The Agilent E1750A distribution amplifier is a C-size, 1-slot, register-based VXI module. It provides six buffered outputs for distributing clock signals and other sinusoidal signals in laboratory, factory and general ATE environments. This Distribution Amplifier satisfies the need for distribution of broadband sinewave signals and precise clock frequencies with high isolation/low crosstalk between output channels. It preserves input phase and frequency characteristics even in changing environments. The Agilent E1750A, along with its companion the Agilent E1752A, provides a complete distribution solution for pulse and sinusoidal signals.
Description
The E1750A is a VXI from Agilent. Additional Features: Channel fault alarm Broadband distribution of sinewave signals High port-to-port isolation minimizes crosstalk Built-in AGC eliminates level adjustments Visual channel-status indicators Six buffered outputs The Agilent E1750A distribution amplifier is a C-size, 1-slot, register-based VXI module. It provides six buffered outputs for distributing clock signals and other sinusoidal signals in laboratory, factory and general ATE environments. This Distribution Amplifier satisfies the need for distribution of broadband sinewave signals and precise clock frequencies with high isolation/low crosstalk between output channels. It preserves input phase and frequency characteristics even in changing environments. The Agilent E1750A, along with its companion the Agilent E1752A, provides a complete distribution solution for pulse and sinusoidal signals.

Suppliers

Company
Product
Description
Supplier Links
The E1750A is a VXI from Agilent. Additional Features: Channel fault alarm Broadband distribution of sinewave signals High port-to-port isolation minimizes crosstalk Built-in AGC eliminates level adjustments Visual channel-status indicators Six buffered outputs The Agilent E1750A distribution amplifier is a C-size, 1-slot, register-based VXI module. It provides six buffered outputs for distributing clock signals and other sinusoidal signals in laboratory, factory and general ATE environments. This Distribution Amplifier satisfies the need for distribution of broadband sinewave signals and precise clock frequencies with high isolation/low crosstalk between output channels. It preserves input phase and frequency characteristics even in changing environments. The Agilent E1750A, along with its companion the Agilent E1752A, provides a complete distribution solution for pulse and sinusoidal signals.

The E1750A is a VXI from Agilent.

Additional Features:

  • Channel fault alarm
  • Broadband distribution of sinewave signals
  • High port-to-port isolation minimizes crosstalk
  • Built-in AGC eliminates level adjustments
  • Visual channel-status indicators
  • Six buffered outputs

The Agilent E1750A distribution amplifier is a C-size, 1-slot, register-based VXI module. It provides six buffered outputs for distributing clock signals and other sinusoidal signals in laboratory, factory and general ATE environments. This Distribution Amplifier satisfies the need for distribution of broadband sinewave signals and precise clock frequencies with high isolation/low crosstalk between output channels. It preserves input phase and frequency characteristics even in changing environments. The Agilent E1750A, along with its companion the Agilent E1752A, provides a complete distribution solution for pulse and sinusoidal signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1750A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM4016 - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
P221 Rugged/Mil 6U VMEbus Power Supply Board -  - Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details