ValueTronics International, Inc. VXI E1353A

Description
The E1353A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Up to 13,000 channels/s scanning with Keysight Agilent HP DMMs 100,000 switches/s from downloaded scan list Built-in thermistor reference junction Temperature, voltage, current, and Ohm readings 16-channel 3-wire, or 8-channel 4-wire multiplexer The Agilent E1353A FET Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels each of high, low, and guard. When used with the Agilent E1326B DMM or Agilent E1411B DMM, it makes automatically compensated thermocouple temperature measurements. The FET multiplexer module consists of a B-size component card (labeled E1351-66201) and a screw terminal block that plugs onto the component card. The Agilent E1353A is functionally similar to the Agilent E1351A, E1352A, E1357A, and E1358A. Common high, low, and guard signals are connected by tree switch to both the tree terminals on the terminal card and the analog bus connector. A digital bus cable is shipped with each module. It attaches to a digital bus connector on the faceplates, and is used to synchronize scanned measurements up to 13,000/s with the Agilent DMMs. Additionally, shunt and series signal conditioning elements can be added to each channel.
Datasheet
Description
The E1353A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Up to 13,000 channels/s scanning with Keysight Agilent HP DMMs 100,000 switches/s from downloaded scan list Built-in thermistor reference junction Temperature, voltage, current, and Ohm readings 16-channel 3-wire, or 8-channel 4-wire multiplexer The Agilent E1353A FET Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels each of high, low, and guard. When used with the Agilent E1326B DMM or Agilent E1411B DMM, it makes automatically compensated thermocouple temperature measurements. The FET multiplexer module consists of a B-size component card (labeled E1351-66201) and a screw terminal block that plugs onto the component card. The Agilent E1353A is functionally similar to the Agilent E1351A, E1352A, E1357A, and E1358A. Common high, low, and guard signals are connected by tree switch to both the tree terminals on the terminal card and the analog bus connector. A digital bus cable is shipped with each module. It attaches to a digital bus connector on the faceplates, and is used to synchronize scanned measurements up to 13,000/s with the Agilent DMMs. Additionally, shunt and series signal conditioning elements can be added to each channel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1353A is a VXI from Agilent. Additional Features: 1-Slot, B-size, register based Up to 13,000 channels/s scanning with Keysight Agilent HP DMMs 100,000 switches/s from downloaded scan list Built-in thermistor reference junction Temperature, voltage, current, and Ohm readings 16-channel 3-wire, or 8-channel 4-wire multiplexer The Agilent E1353A FET Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels each of high, low, and guard. When used with the Agilent E1326B DMM or Agilent E1411B DMM, it makes automatically compensated thermocouple temperature measurements. The FET multiplexer module consists of a B-size component card (labeled E1351-66201) and a screw terminal block that plugs onto the component card. The Agilent E1353A is functionally similar to the Agilent E1351A, E1352A, E1357A, and E1358A. Common high, low, and guard signals are connected by tree switch to both the tree terminals on the terminal card and the analog bus connector. A digital bus cable is shipped with each module. It attaches to a digital bus connector on the faceplates, and is used to synchronize scanned measurements up to 13,000/s with the Agilent DMMs. Additionally, shunt and series signal conditioning elements can be added to each channel.

The E1353A is a VXI from Agilent.

Additional Features:

  • 1-Slot, B-size, register based
  • Up to 13,000 channels/s scanning with Keysight Agilent HP DMMs
  • 100,000 switches/s from downloaded scan list
  • Built-in thermistor reference junction
  • Temperature, voltage, current, and Ohm readings
  • 16-channel 3-wire, or 8-channel 4-wire multiplexer

The Agilent E1353A FET Multiplexer is a B-size, 1-slot, register-based VXI module that switches 16 channels each of high, low, and guard. When used with the Agilent E1326B DMM or Agilent E1411B DMM, it makes automatically compensated thermocouple temperature measurements. The FET multiplexer module consists of a B-size component card (labeled E1351-66201) and a screw terminal block that plugs onto the component card. The Agilent E1353A is functionally similar to the Agilent E1351A, E1352A, E1357A, and E1358A. Common high, low, and guard signals are connected by tree switch to both the tree terminals on the terminal card and the analog bus connector. A digital bus cable is shipped with each module. It attaches to a digital bus connector on the faceplates, and is used to synchronize scanned measurements up to 13,000/s with the Agilent DMMs. Additionally, shunt and series signal conditioning elements can be added to each channel.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1353A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM8016 - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
Freescale QorIQ P2010/P2020 VME64X Single Board Computer - MVME2500 - Artesyn Embedded Power
Specs
Product Type Controller / Processor
CE / FCC Certified CE / FCC Certified
Technology VME64
View Details