ValueTronics International, Inc. VXI E1407A

Description
The E1407A is a VXI from Agilent. Additional Features: Adapts A- or B-size VXI to C-size VXI Provides active extensions of P1 and P2 Fits 1-slot or 2-slot (optional) modules Provides slave-only capability Allows isolation of outer rows of P2 The Agilent E1407A carrier adapts A- or B-size VXI module for use in al C-size VXI mainframes. The P1 and P2 extensions are fully buffered. A ribbon cable allows isolation of the outer rows of P2 for VME applications. The Agilent E1407A provides slave-only capability and cannot be used in Slot 0 or with bus masters. The standard module is 1-slot wide; Option 010 is 2 slots wide, however, it only connects to the backplane on the left-most slot. Any number of adapters can be used in an Agilent VXI mainframe. Many (but not all) VME cards can be adapted for use in C-size VXI mainframes using this module if they meet VXI mechanical and electrical restrictions. However, this is not a supported configuration.
Description
The E1407A is a VXI from Agilent. Additional Features: Adapts A- or B-size VXI to C-size VXI Provides active extensions of P1 and P2 Fits 1-slot or 2-slot (optional) modules Provides slave-only capability Allows isolation of outer rows of P2 The Agilent E1407A carrier adapts A- or B-size VXI module for use in al C-size VXI mainframes. The P1 and P2 extensions are fully buffered. A ribbon cable allows isolation of the outer rows of P2 for VME applications. The Agilent E1407A provides slave-only capability and cannot be used in Slot 0 or with bus masters. The standard module is 1-slot wide; Option 010 is 2 slots wide, however, it only connects to the backplane on the left-most slot. Any number of adapters can be used in an Agilent VXI mainframe. Many (but not all) VME cards can be adapted for use in C-size VXI mainframes using this module if they meet VXI mechanical and electrical restrictions. However, this is not a supported configuration.

Suppliers

Company
Product
Description
Supplier Links
The E1407A is a VXI from Agilent. Additional Features: Adapts A- or B-size VXI to C-size VXI Provides active extensions of P1 and P2 Fits 1-slot or 2-slot (optional) modules Provides slave-only capability Allows isolation of outer rows of P2 The Agilent E1407A carrier adapts A- or B-size VXI module for use in al C-size VXI mainframes. The P1 and P2 extensions are fully buffered. A ribbon cable allows isolation of the outer rows of P2 for VME applications. The Agilent E1407A provides slave-only capability and cannot be used in Slot 0 or with bus masters. The standard module is 1-slot wide; Option 010 is 2 slots wide, however, it only connects to the backplane on the left-most slot. Any number of adapters can be used in an Agilent VXI mainframe. Many (but not all) VME cards can be adapted for use in C-size VXI mainframes using this module if they meet VXI mechanical and electrical restrictions. However, this is not a supported configuration.

The E1407A is a VXI from Agilent.

Additional Features:

  • Adapts A- or B-size VXI to C-size VXI
  • Provides active extensions of P1 and P2
  • Fits 1-slot or 2-slot (optional) modules
  • Provides slave-only capability
  • Allows isolation of outer rows of P2

The Agilent E1407A carrier adapts A- or B-size VXI module for use in al C-size VXI mainframes. The P1 and P2 extensions are fully buffered. A ribbon cable allows isolation of the outer rows of P2 for VME applications. The Agilent E1407A provides slave-only capability and cannot be used in Slot 0 or with bus masters. The standard module is 1-slot wide; Option 010 is 2 slots wide, however, it only connects to the backplane on the left-most slot. Any number of adapters can be used in an Agilent VXI mainframe. Many (but not all) VME cards can be adapted for use in C-size VXI mainframes using this module if they meet VXI mechanical and electrical restrictions. However, this is not a supported configuration.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1407A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Instruments, VMIP (VXI) - VM1602 - AMETEK Programmable Power
Specs
Product Type Bus Interface / Adapter
Technology VXI
Card Format 6U x 340 (C-Size)
View Details
J1/J2 Monolithic VME64 Backplane - LG - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Backplane
CE / FCC Certified CE / FCC Certified
Technology VME64
View Details
MIL-STD-1553 Eight-Channel VME Board - BRD1553VME-8 - Sealevel Systems, Inc.
Specs
Product Type Controller / Processor; Bus Interface / Adapter
Technology VME
View Details