ValueTronics International, Inc. VXI E1432A

Description
The E1432A is a VXI from Agilent. Additional Features: 16-channel 51.2 kHz Digitizer plus DSP C-size 1-slot Register-based 16-bit 4 to 32 MB FIFO Digital anti-alias filters The Agilent E1432A 16 Channel 51.2 kSa/s Digitizer plus DSP is a C-size VXI module. “51.2 kSa/s” refers to the maximum sample rate of 51,200 samples per second, per channel. The E1432A may contain up to four 4-channel input assemblies so that the module may have a total of up to 16 inputs.
Datasheet
Description
The E1432A is a VXI from Agilent. Additional Features: 16-channel 51.2 kHz Digitizer plus DSP C-size 1-slot Register-based 16-bit 4 to 32 MB FIFO Digital anti-alias filters The Agilent E1432A 16 Channel 51.2 kSa/s Digitizer plus DSP is a C-size VXI module. “51.2 kSa/s” refers to the maximum sample rate of 51,200 samples per second, per channel. The E1432A may contain up to four 4-channel input assemblies so that the module may have a total of up to 16 inputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1432A is a VXI from Agilent. Additional Features: 16-channel 51.2 kHz Digitizer plus DSP C-size 1-slot Register-based 16-bit 4 to 32 MB FIFO Digital anti-alias filters The Agilent E1432A 16 Channel 51.2 kSa/s Digitizer plus DSP is a C-size VXI module. “51.2 kSa/s” refers to the maximum sample rate of 51,200 samples per second, per channel. The E1432A may contain up to four 4-channel input assemblies so that the module may have a total of up to 16 inputs.

The E1432A is a VXI from Agilent.

Additional Features:

  • 16-channel
  • 51.2 kHz Digitizer plus DSP
  • C-size
  • 1-slot
  • Register-based
  • 16-bit
  • 4 to 32 MB FIFO
  • Digital anti-alias filters

The Agilent E1432A 16 Channel 51.2 kSa/s Digitizer plus DSP is a C-size VXI module. “51.2 kSa/s” refers to the maximum sample rate of 51,200 samples per second, per channel. The E1432A may contain up to four 4-channel input assemblies so that the module may have a total of up to 16 inputs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1432A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP7000-44 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
Twelve-Channel VME S/D and R/D Card (MFB) - SB-36110Vx - Data Device Corporation (DDC)
Specs
Product Type Controller / Processor; S/D and R/D Card
Technology VME
Card Format 6U x 160mm (B-Size)
View Details
P217 Rugged/Mil 3U VMEbus Power Supply Board -  - Aitech Defense Systems, Inc.
Specs
Product Type Bus Interface / Adapter
View Details