ValueTronics International, Inc. VXI E1428A

Description
The E1428A is a VXI from Agilent. Additional Features: 1-Slot, C-size, message based 250 MHz bandwidth, 2 channels 1 GSa/s maximum sample rate Fast throughput with 1 MB shared RAM Automatic pulse parameter measurements Recommended for transient signals Provides all the versatility and capability of digitizing oscilloscopes VXIbus C-Size message-based product, and can operate in a C-Size VXIbus mainframe using an Agilent E1405 Command Module. The Agilent E1428A VXI Oscilloscope is a C-size, 1-slot, message-based VXI module. It has two channels with each channel containing an 8-bit A/D, and 8,000 point memory to simultaneously capture at up to 1 GSa/s. This preserves the timing correlation of both channels without a reduction in sample rate.
Datasheet
Description
The E1428A is a VXI from Agilent. Additional Features: 1-Slot, C-size, message based 250 MHz bandwidth, 2 channels 1 GSa/s maximum sample rate Fast throughput with 1 MB shared RAM Automatic pulse parameter measurements Recommended for transient signals Provides all the versatility and capability of digitizing oscilloscopes VXIbus C-Size message-based product, and can operate in a C-Size VXIbus mainframe using an Agilent E1405 Command Module. The Agilent E1428A VXI Oscilloscope is a C-size, 1-slot, message-based VXI module. It has two channels with each channel containing an 8-bit A/D, and 8,000 point memory to simultaneously capture at up to 1 GSa/s. This preserves the timing correlation of both channels without a reduction in sample rate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The E1428A is a VXI from Agilent. Additional Features: 1-Slot, C-size, message based 250 MHz bandwidth, 2 channels 1 GSa/s maximum sample rate Fast throughput with 1 MB shared RAM Automatic pulse parameter measurements Recommended for transient signals Provides all the versatility and capability of digitizing oscilloscopes VXIbus C-Size message-based product, and can operate in a C-Size VXIbus mainframe using an Agilent E1405 Command Module. The Agilent E1428A VXI Oscilloscope is a C-size, 1-slot, message-based VXI module. It has two channels with each channel containing an 8-bit A/D, and 8,000 point memory to simultaneously capture at up to 1 GSa/s. This preserves the timing correlation of both channels without a reduction in sample rate.

The E1428A is a VXI from Agilent.

Additional Features:

  • 1-Slot, C-size, message based
  • 250 MHz bandwidth, 2 channels
  • 1 GSa/s maximum sample rate
  • Fast throughput with 1 MB shared RAM
  • Automatic pulse parameter measurements
  • Recommended for transient signals
  • Provides all the versatility and capability of digitizing oscilloscopes
  • VXIbus C-Size message-based product, and can operate in a C-Size VXIbus mainframe using an Agilent E1405 Command Module.

The Agilent E1428A VXI Oscilloscope is a C-size, 1-slot, message-based VXI module. It has two channels with each channel containing an 8-bit A/D, and 8,000 point memory to simultaneously capture at up to 1 GSa/s. This preserves the timing correlation of both channels without a reduction in sample rate.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category VME, VPX, and VXI Products
Product Number E1428A
Product Name VXI
Unlock Full Specs
to access all available technical data

Similar Products

Modular Switching Devices, SMIP (VXI) Series - SMP4006 - AMETEK Programmable Power
Specs
Product Type Switch
Technology VXI
View Details
J1/J2 Monolithic VME64 Backplane - LL - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Product Type Backplane
CE / FCC Certified CE / FCC Certified
Technology VME64
View Details
Vector Electronics & Technology, Inc.
Specs
Product Type Extender
Technology VME; VME64; VME160; VME320
Card Format 3U x 160mm (A-Size)
View Details